Vishay Intertechnology, Inc. MF,1/8W,232,1%,50PPM,S/.001%,T/R RNC55H2320FSRE6

Description
MF,1/8W,232,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,232,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,232,1%,50PPM,S/.001%,T/R - RNC55H2320FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,232,1%,50PPM,S/.001%,T/R
RNC55H2320FSRE6
MF,1/8W,232,1%,50PPM,S/.001%,T/R RNC55H2320FSRE6
MF,1/8W,232,1%,50PPM ,S/.001%,T/R

MF,1/8W,232,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H2320FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2320FSRE6-ND
Through Hole Resistors RNC55H2320FSRE6-ND
232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2320FSRE6 RNC55H2320FSRE6-ND
Product Name MF,1/8W,232,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details