Vishay Intertechnology, Inc. RES 22.9 OHM 1/8W .1% AXIAL RNC55H22R9BSB14

Description
RES 22.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9 OHM 1/8W .1% AXIAL - RNC55H22R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9 OHM 1/8W .1% AXIAL
RNC55H22R9BSB14
RES 22.9 OHM 1/8W .1% AXIAL RNC55H22R9BSB14
RES 22.9ohm 1/8W .1% AXIAL

RES 22.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H22R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H22R9BSB14-ND
Through Hole Resistors RNC55H22R9BSB14-ND
22.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H22R9BSB14 RNC55H22R9BSB14-ND
Product Name RES 22.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.9 ohms 22.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details