Vishay Intertechnology, Inc. RES 232K OHM 1/8W 1% AXIAL RNC55H2323FPRSL

Description
RES 232Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/8W 1% AXIAL - RNC55H2323FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/8W 1% AXIAL
RNC55H2323FPRSL
RES 232K OHM 1/8W 1% AXIAL RNC55H2323FPRSL
RES 232Kohm 1/8W 1% AXIAL

RES 232Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2323FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2323FPRSL-ND
Through Hole Resistors RNC55H2323FPRSL-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2323FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2323FPRSL
Through Hole Resistors RNC55H2323FPRSL
RES 232K OHM 1/8W 1% AXIAL

RES 232K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2323FPRSL RNC55H2323FPRSL-ND RNC55H2323FPRSL
Product Name RES 232K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details