Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W 1% AXIAL RNC55H2261FSRSL

Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H2261FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 2.26 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.125 W at 70 °C and can operate within a temperature range of -65 °C to +175 °C. Its maximum working voltage is 200 V, and it exhibits a low noise level of -40 dB. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring reliability and precision. The product also includes a verified failure rate and is subject to extensive testing and traceability.

Datasheet Summary
Powered by GS/AI

The RNC55H2261FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 2.26 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.125 W at 70 °C and can operate within a temperature range of -65 °C to +175 °C. Its maximum working voltage is 200 V, and it exhibits a low noise level of -40 dB. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring reliability and precision. The product also includes a verified failure rate and is subject to extensive testing and traceability.

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 1% AXIAL - RNC55H2261FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 1% AXIAL
RNC55H2261FSRSL
RES 2.26K OHM 1/8W 1% AXIAL RNC55H2261FSRSL
RES 2.26Kohm 1/8W 1% AXIAL

RES 2.26Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2261FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2261FSRSL-ND
Through Hole Resistors RNC55H2261FSRSL-ND
2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2261FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2261FSRSL
Through Hole Resistors RNC55H2261FSRSL
RES 2.26K OHM 1/8W 1% AXIAL

RES 2.26K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2261FSRSL RNC55H2261FSRSL-ND RNC55H2261FSRSL
Product Name RES 2.26K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details