Daemar Inc. Datasheets for Machine Keys and Keystock
Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation resistance.
Machine Keys and Keystock: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DMR® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel. | |
| Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round | |
| All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either... | |
| Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available... | |
| DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold... | |
| Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on... | |
| Size 12" Length 1/8" Square (5 of Bars) 3/16" Square (5 of Bars) 1/4" Square (5 of Bars) 5/16" Square (5 of Bars) 3/8" Square (5 of Bars) 7/16" Square... |
| << Prev |