Daemar Inc. Machinery Keys .375X2.500SQ

Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet
Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinery Keys - .375X2.500SQ - Daemar Inc.
Lawrenceville, GA, USA
Machinery Keys
.375X2.500SQ
Machinery Keys .375X2.500SQ
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round

  • Manufactured from 1018 carbon steel
  • Plain or zinc plated finish
  • End styles available: both ends square, one end round, both ends round
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number .375X2.500SQ
Product Name Machinery Keys
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 (W) X 1/4 (H), Carbon steel key stock - A 9C40-C812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.4375 inch (11.11 mm)
Height 0.2500 inch (6.35 mm)
View Details
Keys - 3024116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.75 inch (44.45 mm)
View Details