Daemar Inc. Step Keystock SK-6-2

Description
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.
Datasheet
Description
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Keystock - SK-6-2 - Daemar Inc.
Lawrenceville, GA, USA
Step Keystock
SK-6-2
Step Keystock SK-6-2
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.

Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number SK-6-2
Product Name Step Keystock
Type Key Stock; Stepped Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Undersize Keystock -  - G.L. Huyett
Specs
Type Key Stock; (Undersized)
End Type Square
Width 0.0625 to 1.88 inch (1.59 to 47.62 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.75 inch (69.85 mm)
View Details