.250X1.500SQ -- MACHINERY KEYS
Daemar Inc.
Machinery Keys
.250X1.500SQ
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Datasheet
Suppliers
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
- Manufactured from 1018 carbon steel
- Plain or zinc plated finish
- End styles available: both ends square, one end round, both ends round
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Keys and Keystock |
|
Product Number
|
.250X1.500SQ |
|
Product Name
|
Machinery Keys |
|
Width
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Feather
End Type
Square
Width
0.1969 inch (5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Width
0.2500 inch (6.35 mm)
Height
0.2500 inch (6.35 mm)
Length
2.25 inch (57.15 mm)
View Details
Type
Key Stock; (Undersized)
End Type
Square
Width
0.0625 to 1.88 inch (1.59 to 47.62 mm)
View Details
Type
Feather
End Type
Square
Width
0.1181 inch (3 mm)
View Details