Daemar Inc. Metric Keystock 8MM-12

Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet
Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Keystock - 8MM-12 - Daemar Inc.
Lawrenceville, GA, USA
Metric Keystock
8MM-12
Metric Keystock 8MM-12
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)

DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm.
Sold in 12 inch and 1 meter (40 inch lengths.)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 8MM-12
Product Name Metric Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.25 inch (31.75 mm)
View Details
Keys - 3024087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.25 inch (57.15 mm)
View Details