Daemar Inc. Metric Keystock 4MM-12

Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet
Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Keystock - 4MM-12 - Daemar Inc.
Lawrenceville, GA, USA
Metric Keystock
4MM-12
Metric Keystock 4MM-12
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)

DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm.
Sold in 12 inch and 1 meter (40 inch lengths.)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 4MM-12
Product Name Metric Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

3mm wide BY 3mm Height, 20mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M030320 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1181 inch (3 mm)
Length 0.7874 inch (20 mm)
View Details
Keys - 3024144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.2362 inch (6 mm)
View Details
Undersize Keystock -  - G.L. Huyett
Specs
Type Key Stock; (Undersized)
End Type Square
Width 0.0625 to 1.88 inch (1.59 to 47.62 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details