.375X2.750SQ -- MACHINERY KEYS
Daemar Inc.
Machinery Keys
.375X2.750SQ
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Datasheet
Suppliers
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
- Manufactured from 1018 carbon steel
- Plain or zinc plated finish
- End styles available: both ends square, one end round, both ends round
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Keys and Keystock |
|
Product Number
|
.375X2.750SQ |
|
Product Name
|
Machinery Keys |
|
Width
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Width
0.1875 inch (4.76 mm)
Height
0.1875 inch (4.76 mm)
Length
1.75 inch (44.45 mm)
View Details
Type
Feather
End Type
Square
Width
0.3150 inch (8 mm)
View Details
Type
Stepped Key Stock
End Type
Square
Width
0.1875 to 1 inch (4.76 to 25.4 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Height
0.3937 inch (10 mm)
Length
2.48 inch (63 mm)
View Details