Daemar Inc. Standard Assortments of Square Keystock SZC-B

Description
Size 12" Length 1/8" Square (5 of Bars) 3/16" Square (5 of Bars) 1/4" Square (5 of Bars) 5/16" Square (5 of Bars) 3/8" Square (5 of Bars) 7/16" Square (3 of Bars) 1/2" Square (3 of Bars) Total 31
Datasheet
Description
Size 12" Length 1/8" Square (5 of Bars) 3/16" Square (5 of Bars) 1/4" Square (5 of Bars) 5/16" Square (5 of Bars) 3/8" Square (5 of Bars) 7/16" Square (3 of Bars) 1/2" Square (3 of Bars) Total 31
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Assortments of Square Keystock - SZC-B - Daemar Inc.
Lawrenceville, GA, USA
Standard Assortments of Square Keystock
SZC-B
Standard Assortments of Square Keystock SZC-B
Size 12" Length 1/8" Square (5 of Bars) 3/16" Square (5 of Bars) 1/4" Square (5 of Bars) 5/16" Square (5 of Bars) 3/8" Square (5 of Bars) 7/16" Square (3 of Bars) 1/2" Square (3 of Bars) Total 31

Size 12" Length
1/8" Square (5 of Bars)
3/16" Square (5 of Bars)
1/4" Square (5 of Bars)
5/16" Square (5 of Bars)
3/8" Square (5 of Bars)
7/16" Square (3 of Bars)
1/2" Square (3 of Bars)
Total 31

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number SZC-B
Product Name Standard Assortments of Square Keystock
Type Key Stock; (Assortment Package)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.5 inch (63.5 mm)
View Details
Keys - 3024015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Bilateral Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Square
Width 0.0625 to 5 inch (1.59 to 127 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.5 inch (38.1 mm)
View Details