Daemar Inc. Woodruff Keys WK-129

Description
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.
Datasheet
Description
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woodruff Keys - WK-129 - Daemar Inc.
Lawrenceville, GA, USA
Woodruff Keys
WK-129
Woodruff Keys WK-129
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.

Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number WK-129
Product Name Woodruff Keys
Type Woodruff Key, Flat Bottom
Unlock Full Specs
to access all available technical data

Similar Products

2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0787 inch (2 mm)
Height 0.1457 inch (3.7 mm)
View Details
Keys - 3024093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 1.75 inch (44.45 mm)
View Details