Daemar Inc. Keystock, Undersize Tolerance Barstock U-.188-312-U

Description
DMR® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel.
Datasheet
Description
DMR® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystock, Undersize Tolerance Barstock - U-.188-312-U - Daemar Inc.
Lawrenceville, GA, USA
Keystock, Undersize Tolerance Barstock
U-.188-312-U
Keystock, Undersize Tolerance Barstock U-.188-312-U
DMR® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel.

DMR® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number U-.188-312-U
Product Name Keystock, Undersize Tolerance Barstock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.25 inch (57.15 mm)
View Details
Keys - 3024093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Hex Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Hex Key
End Type Square
Width 0.1875 to 0.3750 inch (4.76 to 9.52 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details