Daemar Inc. Machinery Keys .500X3.000SQ

Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet
Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinery Keys - .500X3.000SQ - Daemar Inc.
Lawrenceville, GA, USA
Machinery Keys
.500X3.000SQ
Machinery Keys .500X3.000SQ
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round

  • Manufactured from 1018 carbon steel
  • Plain or zinc plated finish
  • End styles available: both ends square, one end round, both ends round
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number .500X3.000SQ
Product Name Machinery Keys
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.75 inch (69.85 mm)
View Details
Keys - 3024116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Bilateral Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Square
Width 0.0625 to 5 inch (1.59 to 127 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details