Daemar Inc. Machinery Keys .375X1.750SQ

Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet
Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinery Keys - .375X1.750SQ - Daemar Inc.
Lawrenceville, GA, USA
Machinery Keys
.375X1.750SQ
Machinery Keys .375X1.750SQ
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round

  • Manufactured from 1018 carbon steel
  • Plain or zinc plated finish
  • End styles available: both ends square, one end round, both ends round
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number .375X1.750SQ
Product Name Machinery Keys
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.4380 inch (11.13 mm)
View Details
Keys - 3024093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Bilateral Keystock -  - G.L. Huyett
Specs
Type Key Stock
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
8mm wide BY 7mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M080725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2756 inch (7 mm)
Length 0.9843 inch (25 mm)
View Details