Daemar Inc. Step Keystock SK-1-1

Description
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.
Datasheet
Description
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Keystock - SK-1-1 - Daemar Inc.
Lawrenceville, GA, USA
Step Keystock
SK-1-1
Step Keystock SK-1-1
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.

Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number SK-1-1
Product Name Step Keystock
Type Key Stock; Stepped Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1 inch (25.4 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Hex Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Hex Key
End Type Square
Width 0.1875 to 0.3750 inch (4.76 to 9.52 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details