Daemar Inc. Woodruff Keys WK-9

Description
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.
Datasheet
Description
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woodruff Keys - WK-9 - Daemar Inc.
Lawrenceville, GA, USA
Woodruff Keys
WK-9
Woodruff Keys WK-9
Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.

Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of mechanics and repair personnel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number WK-9
Product Name Woodruff Keys
Type Woodruff Key, Flat Bottom
Unlock Full Specs
to access all available technical data

Similar Products

4mm wide BY 4mm Height, 20mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M040420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1575 inch (4 mm)
Length 0.7874 inch (20 mm)
View Details
Keys - 3024087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details