.500X1.250SQ -- MACHINERY KEYS
Daemar Inc.
Machinery Keys
.500X1.250SQ
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Datasheet
Suppliers
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
- Manufactured from 1018 carbon steel
- Plain or zinc plated finish
- End styles available: both ends square, one end round, both ends round
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Keys and Keystock |
|
Product Number
|
.500X1.250SQ |
|
Product Name
|
Machinery Keys |
|
Width
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Height
0.3150 inch (8 mm)
Length
2.2 inch (56 mm)
View Details
Type
Feather
End Type
Square
Width
0.1969 inch (5 mm)
View Details
Type
Key Stock; (Oversized)
End Type
Square
Width
0.0625 to 2.5 inch (1.59 to 63.5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Height
0.3150 inch (8 mm)
Length
0.9843 inch (25 mm)
View Details