Win Source Part Number: 978111-PTZTFTE2522B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5.38%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 17 V
Voltage - Zener (Nom) (Vz): 23.25 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-PTZTFTE2522BCT,8
DIODE ZENER 23.25V 1W PMDS Product overview: PTZTFTE2522B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE2522B can be used for catalog matching and distributor lookup.
DIODE ZENER 23.25V 1W PMDS
DIODE ZENER 23.25V 1W PMDS
DIODE ZENER 23.25V 1W PMDS
ZENER DIODE, 23.85V, DO-214AC; Zener Voltage Vz Typ:23.85V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 23.25V 1W PMDS
1W 22V, DO-214AC, HIGH POWER ZEN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Power Diodes |
| Product Number | 978111-PTZTFTE2522B | 287-PTZTFTE2522B | 846-PTZTFTE2522BCT-ND | 78Y8399 | PTZTFTE2522B | PTZTFTE2522B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 23.25V 1W Zener Diode | Single Zener Diodes | Zener Diode, 23.85V, Do-214Ac; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC | PMDS | SMA; DO-214AC, SMA | |
| VZ | 23.25 volts | 22 volts | 23.85 volts | 23.25 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | |||
| IR | 0.0100 mA | 10 mA | 0.0100 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |