DIODE ZENER 32V 1W PMDS
DIODE ZENER 32V 1W PMDS
DIODE ZENER 32V 1W PMDS
Win Source Part Number: 1379536-PTZTFTE2530B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6.25%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 10 µA @ 23 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 32 V
Impedance (Max) (Zzt): 18 Ohms
DIODE ZENER 32V 1W PMDS Product overview: PTZTFTE2530B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 32V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 32V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE2530B can be used for catalog matching and distributor lookup.
1W 30V, DO-214AC, HIGH POWER ZEN
DIODE ZENER 32V 1W PMDS
ZENER DIODE, AEC-Q101, 30V, 1W, DO-214AC; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Power Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-PTZTFTE2530BDKR-ND | 1379536-PTZTFTE2530B | 287-PTZTFTE2530B | PTZTFTE2530B | PTZTFTE2530B | 28AC1277 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 32V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | PMDS | DO-214AC | |
| VZ | 32 volts | 30 volts | 32 volts | 30 volts | ||
| ZZT | 18 ohms | 18 ohms | 18 ohms | |||
| IR | 0.0100 mA | 0.0100 mA | 10 mA |