DIODES Incorporated Zener Diode BZT52HC5V6WFQ-7

Description
POWER ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC5V6WFQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WFQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC5V6WFQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WFQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-BZT52HC5V6WFQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POWER ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC5V6WFQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WFQ-7 can be used for catalog matching and distributor lookup.

POWER ZENER DIODE SOD123F T&R 3K Product overview: BZT52HC5V6WFQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC5V6WFQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT52HC5V6WFQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52HC5V6WFQ-7TR-ND
Single Zener Diodes 31-BZT52HC5V6WFQ-7TR-ND
DIODE ZENER 5.6V 375MW SOD123F

DIODE ZENER 5.6V 375MW SOD123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367638-BZT52HC5V6WFQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367638-BZT52HC5V6WFQ-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367638-BZT52HC5V6WFQ-7
Win Source Part Number: 1367638-BZT52HC5V6WF Q-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123F Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±7.14% ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 2 V Power - Max: 375 mW Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms

Win Source Part Number: 1367638-BZT52HC5V6WFQ-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±7.14%
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Power - Max: 375 mW
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms

Buy Now Datasheet
Single Zener Diodes - BZT52HC5V6WFQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52HC5V6WFQ-7
Single Zener Diodes BZT52HC5V6WFQ-7
POWER ZENER DIODE SOD123F T&R 3K

POWER ZENER DIODE SOD123F T&R 3K

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC5V6WFQ-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC5V6WFQ-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC5V6WFQ-7
POWER ZENER DIODE SOD123F T&R 3K

POWER ZENER DIODE SOD123F T&R 3K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52HC5V6WFQ-7 31-BZT52HC5V6WFQ-7TR-ND 1367638-BZT52HC5V6WFQ-7 BZT52HC5V6WFQ-7 BZT52HC5V6WFQ-7
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data