Radicom Research, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained... | |
| Measuring only 4"x 6" x 7/8" in size, it weighs less than 10 oz, this stand-alone modem family is compact and full-featured. Its standard features include receiving data speed at... | |
| Model: V92HU 1.0" (W) x 1.0" (W) x 0.25" (H) USB 2.0 Compatible Linux, Windows, Mac O/S Support -40°C to +85°C Operating Temp. RoHS Compliant Features:... | |
| Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC... | |
| Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles,... | |
| Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The... | |
| Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple... | |
| Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals... | |
| Radicom Research’s RU6000MB EVK uses only one USB cable to add state of the art wire & wireless communication modules operation to any host system. The RU6000MB EVK integrates an... | |
| Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port... | |
| Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi... | |
| The 336IM3-RC and V92IM3-RC are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 data compression and V.92, 48kbps upstream data speed for more efficient and faster... | |
| The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and... | |
| The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is... | |
| The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution... | |
| The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data... | |
| The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. | |
| The Radicom Research WiFiHU2 series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compliant with a USB2.0 interface. | |
| The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires... | |
| The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems are operational under 5VDC. Models are available... | |
| The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging... | |
| The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution... | |
| The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data... | |
| These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These... | |
| This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line... | |
| This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users... |