Radicom Research, Inc. Dual Phone Jacks Medical Dial-Up Modems – USB Interface V92HU-E2-MD-DJ

Description
This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD-DJ has been IEC60601-1 3rd edition, IEC60601-1-2 certified for medical devices and UL, IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU-E2-MD-DJ modems requires only a USB (Universal Serial Bus) interface and phone line access to add state of the art data, fax, and voice operation to any system. While some USB soft modems require using the systems resources for data processing, the V92HU-E2-MD-DJ modem is fully self-contained including a built-in data pump and modem controller to manage all of the data processing independently using a minimal amount of the systems resources. The V92HU-E2-MD-DJ has an On-Board Global DAA (Telephone Interface) designed to operate in most countries. The V92HU-E2-MD-DJ is V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. Other features of this fine modem include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and dual RJ-11 phone jacks built in AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration 3KV isolation Agency approvals: FCC68, CS03, CTR21 (EU) IEC60950-1, EN60950-1 c/UL 60950-1 certified IEC60601-1 3rd edition IEC60601-1-2 CE Marking AU / NZ Telecom compliant tested FCC15B & UL listed RoHS compliant
Description
This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD-DJ has been IEC60601-1 3rd edition, IEC60601-1-2 certified for medical devices and UL, IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU-E2-MD-DJ modems requires only a USB (Universal Serial Bus) interface and phone line access to add state of the art data, fax, and voice operation to any system. While some USB soft modems require using the systems resources for data processing, the V92HU-E2-MD-DJ modem is fully self-contained including a built-in data pump and modem controller to manage all of the data processing independently using a minimal amount of the systems resources. The V92HU-E2-MD-DJ has an On-Board Global DAA (Telephone Interface) designed to operate in most countries. The V92HU-E2-MD-DJ is V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. Other features of this fine modem include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and dual RJ-11 phone jacks built in AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration 3KV isolation Agency approvals: FCC68, CS03, CTR21 (EU) IEC60950-1, EN60950-1 c/UL 60950-1 certified IEC60601-1 3rd edition IEC60601-1-2 CE Marking AU / NZ Telecom compliant tested FCC15B & UL listed RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Dual Phone Jacks Medical Dial-Up Modems – USB Interface - V92HU-E2-MD-DJ - Radicom Research, Inc.
San Jose, CA, USA
Dual Phone Jacks Medical Dial-Up Modems – USB Interface
V92HU-E2-MD-DJ
Dual Phone Jacks Medical Dial-Up Modems – USB Interface V92HU-E2-MD-DJ
This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD-DJ has been IEC60601-1 3rd edition, IEC60601-1-2 certified for medical devices and UL, IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU-E2-MD-DJ modems requires only a USB (Universal Serial Bus) interface and phone line access to add state of the art data, fax, and voice operation to any system. While some USB soft modems require using the systems resources for data processing, the V92HU-E2-MD-DJ modem is fully self-contained including a built-in data pump and modem controller to manage all of the data processing independently using a minimal amount of the systems resources. The V92HU-E2-MD-DJ has an On-Board Global DAA (Telephone Interface) designed to operate in most countries. The V92HU-E2-MD-DJ is V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. Other features of this fine modem include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and dual RJ-11 phone jacks built in AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration 3KV isolation Agency approvals: FCC68, CS03, CTR21 (EU) IEC60950-1, EN60950-1 c/UL 60950-1 certified IEC60601-1 3rd edition IEC60601-1-2 CE Marking AU / NZ Telecom compliant tested FCC15B & UL listed RoHS compliant

This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed.
The V92HU-E2-MD-DJ has been IEC60601-1 3rd edition, IEC60601-1-2 certified for medical devices and UL, IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification.
The V92HU-E2-MD-DJ modems requires only a USB (Universal Serial Bus) interface and phone line access to add state of the art data, fax, and voice operation to any system. While some USB soft modems require using the systems resources for data processing, the V92HU-E2-MD-DJ modem is fully self-contained including a built-in data pump and modem controller to manage all of the data processing independently using a minimal amount of the systems resources. The V92HU-E2-MD-DJ has an On-Board Global DAA (Telephone Interface) designed to operate in most countries.

The V92HU-E2-MD-DJ is V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications.
Other features of this fine modem include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable.

Features:

  • Compatible with both USB 1.1 and USB 2.0 host controllers
  • Linux (CDC-ACM), Windows and Mac O/S support
  • USB cable and dual RJ-11 phone jacks built in
  • AT command set
  • Up to V.92 56K bps data speeds
  • Send / Receive 14.4 kbps Fax speed Class 1 and 1.0
  • On line Voice playback and recording
  • Data flow control and speed buffering
  • Automatic format / speed sensing
  • V.44 data compression
  • V.42bis and MNP-5 data compression
  • V.29 Fast-POS support
  • Concurrent DTMF, ring and caller ID detection
  • Line-in use, extension pick-up and remote hang-up detection
  • Caller ID type I and II for select countries
  • NVRAM for storing AT commands, telephone numbers and country configuration
  • 3KV isolation
  • Agency approvals:
    • FCC68, CS03, CTR21 (EU)
    • IEC60950-1, EN60950-1
    • c/UL 60950-1 certified
    • IEC60601-1 3rd edition
    • IEC60601-1-2
    • CE Marking
    • AU / NZ Telecom compliant tested
    • FCC15B & UL listed
  • RoHS compliant
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92HU-E2-MD-DJ
Product Name Dual Phone Jacks Medical Dial-Up Modems – USB Interface
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - BB-ERT312-ND - DigiKey
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details