Radicom Research, Inc. RS232 Modem Modules V92MB-RC

Description
The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging from 7V to 50VDC. Models are available in data speeds from 2400bps, 14.4K, 33.6K to 56Kbps(V.92). Features include fax, voice playback/record capabilities, automatic Error Correction and Data Compression for optimum data throughput and accuracy. The modems are also capable of detecting Caller ID information, DTMF tones, Distinctive Ring signals, Extension Pick-up, and Line in Use. Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line. Features: Supports 7V to 50VDC operation -40°C to +85°C operating temperature RS232 serial interface by DB9 connector or 2 x 5 pin header RJ-11 phone jack on board AT Command set 2400 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 Model) Fax / voice playback and recording (except 2400 bps models) DTMF and distinctive ring V.44 data compression (V92 model) V.42 bis and MNP 5 data compression MNP4 + LAPM Error Correction V.29 FastPOS support V.22 FastConnect support Sleep Mode support Power indication LED built-in Line-in use detection Caller ID Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection Low power consumption Power interfaces: - DC terminal block or 2 pin power receptacle - Power jack (optional ) Agency approvals: Transferable FCC68, CS03 and CTR21 certifications c/UL 60950-1 Recognized Component RoHS complaint
Description
The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging from 7V to 50VDC. Models are available in data speeds from 2400bps, 14.4K, 33.6K to 56Kbps(V.92). Features include fax, voice playback/record capabilities, automatic Error Correction and Data Compression for optimum data throughput and accuracy. The modems are also capable of detecting Caller ID information, DTMF tones, Distinctive Ring signals, Extension Pick-up, and Line in Use. Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line. Features: Supports 7V to 50VDC operation -40°C to +85°C operating temperature RS232 serial interface by DB9 connector or 2 x 5 pin header RJ-11 phone jack on board AT Command set 2400 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 Model) Fax / voice playback and recording (except 2400 bps models) DTMF and distinctive ring V.44 data compression (V92 model) V.42 bis and MNP 5 data compression MNP4 + LAPM Error Correction V.29 FastPOS support V.22 FastConnect support Sleep Mode support Power indication LED built-in Line-in use detection Caller ID Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection Low power consumption Power interfaces: - DC terminal block or 2 pin power receptacle - Power jack (optional ) Agency approvals: Transferable FCC68, CS03 and CTR21 certifications c/UL 60950-1 Recognized Component RoHS complaint

Suppliers

Company
Product
Description
Supplier Links
RS232 Modem Modules - V92MB-RC - Radicom Research, Inc.
San Jose, CA, USA
RS232 Modem Modules
V92MB-RC
RS232 Modem Modules V92MB-RC
The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging from 7V to 50VDC. Models are available in data speeds from 2400bps, 14.4K, 33.6K to 56Kbps(V.92). Features include fax, voice playback/record capabilities, automatic Error Correction and Data Compression for optimum data throughput and accuracy. The modems are also capable of detecting Caller ID information, DTMF tones, Distinctive Ring signals, Extension Pick-up, and Line in Use. Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line. Features: Supports 7V to 50VDC operation -40°C to +85°C operating temperature RS232 serial interface by DB9 connector or 2 x 5 pin header RJ-11 phone jack on board AT Command set 2400 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 Model) Fax / voice playback and recording (except 2400 bps models) DTMF and distinctive ring V.44 data compression (V92 model) V.42 bis and MNP 5 data compression MNP4 + LAPM Error Correction V.29 FastPOS support V.22 FastConnect support Sleep Mode support Power indication LED built-in Line-in use detection Caller ID Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection Low power consumption Power interfaces: - DC terminal block or 2 pin power receptacle - Power jack (optional ) Agency approvals: Transferable FCC68, CS03 and CTR21 certifications c/UL 60950-1 Recognized Component RoHS complaint

The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging from 7V to 50VDC. Models are available in data speeds from 2400bps, 14.4K, 33.6K to 56Kbps(V.92). Features include fax, voice playback/record capabilities, automatic Error Correction and Data Compression for optimum data throughput and accuracy. The modems are also capable of detecting Caller ID information, DTMF tones, Distinctive Ring signals, Extension Pick-up, and Line in Use. Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line.

Features:

  • Supports 7V to 50VDC operation
  • -40°C to +85°C operating temperature
  • RS232 serial interface by DB9 connector or 2 x 5 pin header
  • RJ-11 phone jack on board
  • AT Command set
  • 2400 bps up to 56 kbps data speeds downstream
  • Upstream data rate up to 48 kbps (V.92 Model)
  • Fax / voice playback and recording (except 2400 bps models)
  • DTMF and distinctive ring
  • V.44 data compression (V92 model) V.42 bis and MNP 5 data compression
  • MNP4 + LAPM Error Correction
  • V.29 FastPOS support
  • V.22 FastConnect support
  • Sleep Mode support
  • Power indication LED built-in
  • Line-in use detection
  • Caller ID
  • Call waiting detection
  • Extension pick-up detection
  • Digital Line Guard (DLG) Protection
  • Low power consumption
  • Power interfaces: - DC terminal block or 2 pin power receptacle - Power jack (optional )
  • Agency approvals:
    • Transferable FCC68, CS03 and CTR21 certifications
    • c/UL 60950-1 Recognized Component
    • RoHS complaint
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92MB-RC
Product Name RS232 Modem Modules
Network Equipment Modem
Unlock Full Specs
to access all available technical data