Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface SlimModem2™ V92SM2-RC

Description
The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 bps up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V92SM2), DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows complete power control from an incoming ring signal. It is ideal for remote application using battery power. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface Enhanced AT Command set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V92SM2) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) DTMF tone detection and generation V.44 data compression (V92SM2) V.42 bis and MNP 5 data compression Low power sleep mode option Line-in use and Extension pick-up detection Call waiting detection Distinctive ring and Caller ID Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking
Description
The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 bps up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V92SM2), DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows complete power control from an incoming ring signal. It is ideal for remote application using battery power. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface Enhanced AT Command set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V92SM2) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) DTMF tone detection and generation V.44 data compression (V92SM2) V.42 bis and MNP 5 data compression Low power sleep mode option Line-in use and Extension pick-up detection Call waiting detection Distinctive ring and Caller ID Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface SlimModem2™ - V92SM2-RC - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface SlimModem2™
V92SM2-RC
Dial-up Modem Modules Serial TTL Interface SlimModem2™ V92SM2-RC
The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 bps up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V92SM2), DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows complete power control from an incoming ring signal. It is ideal for remote application using battery power. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface Enhanced AT Command set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V92SM2) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) DTMF tone detection and generation V.44 data compression (V92SM2) V.42 bis and MNP 5 data compression Low power sleep mode option Line-in use and Extension pick-up detection Call waiting detection Distinctive ring and Caller ID Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking

The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources.

Standard features of the modem include data rates from 300 bps up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V92SM2), DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows complete power control from an incoming ring signal. It is ideal for remote application using battery power.

Features:

  • -40°C to +85°C operating temperature
  • Supports 3.3V to 5V operation
  • Serial TTL Interface
  • Enhanced AT Command set
  • 300 bps up to 56 kbps data speeds downstream
  • Upstream data rate up to 48 kbps (V92SM2)
  • 14.4 kbps Fax – Class 1
  • Voice playback and recording (TAM)
  • DTMF tone detection and generation
  • V.44 data compression (V92SM2)
  • V.42 bis and MNP 5 data compression
  • Low power sleep mode option
  • Line-in use and Extension pick-up detection
  • Call waiting detection
  • Distinctive ring and Caller ID
  • Digital Line Guard (DLG) Protection
  • 2nd Ring Detect
  • Agency approvals:
    • Transferable FCC68, CS03 and CTR21 certified
    • EN55022B, EN55024
    • c/UL60950 Recognized, EN60950-1, IEC60950-1
    • EN60601-1, IEC60601-1 (Medical Electronics)
    • CE Marking
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92SM2-RC
Product Name Dial-up Modem Modules Serial TTL Interface SlimModem2™
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Wi-Fi) - FS-IoT-BACW - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
9060-4GP2GS-I - 9060-4GP2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details