The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources.
Standard features of the modem include data rates from 300 bps up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V92SM2), DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows complete power control from an incoming ring signal. It is ideal for remote application using battery power.
Features:
The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POS Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA.
The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™.
Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows a method for ring detection to control zero (0) modem power operation, ideal for battery based systems.
Features:
| Radicom Research, Inc. | Radicom Research, Inc. | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | V92SM3-RCSP | V92SM3-RCSP |
| Product Name | Dial-up Modem Modules Serial TTL Interface SlimModem2 | Dial-up Modem Modules Serial TTL Interface SlimModem3 |
| Network Equipment | Modem | Modem |