Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface TinyModem™ V92TM-D

Description
Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution allows embedded applications designers to add modem functionality to virtually any product platform without taxing engineering resources. Standard features of the modem include data rates from 300 to 56 Kbps, 14.4 Kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up, Remote Hang-up detection, and Quick Connect (V92 models). The TinyModem™ is FCC68, CS-03, CTR21 telecom certified, EN55022B and EN55024 EMI/EMC compliant. It also meets c/UL, IEC60950-1 and IEC60601-1 (Medical Electronics) safety standards. It conforms to all standards required for immediate shipping to the US, Canada, Europe and many other major countries around the globe. Features: -40oC to +85oC operating temperature RoHS compliant Single 3.3V supply, 5V tolerant I/O Serial TTL Interface AT Command Set Up to 56 kbps data speeds downstream Fax / Voice-remote playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92 model) V.42bis and MNP 5 Data Compression V.42 LAPM and MNP 2-4 Error Correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Agency approvals: Transferable FCC68, CS-03 and CTR21 certified EN55022B, EN55024 compliant c/UL 60950 Recognized Component, IEC60950-1 approved IEC60601-1 (Medical) certified
Description
Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution allows embedded applications designers to add modem functionality to virtually any product platform without taxing engineering resources. Standard features of the modem include data rates from 300 to 56 Kbps, 14.4 Kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up, Remote Hang-up detection, and Quick Connect (V92 models). The TinyModem™ is FCC68, CS-03, CTR21 telecom certified, EN55022B and EN55024 EMI/EMC compliant. It also meets c/UL, IEC60950-1 and IEC60601-1 (Medical Electronics) safety standards. It conforms to all standards required for immediate shipping to the US, Canada, Europe and many other major countries around the globe. Features: -40oC to +85oC operating temperature RoHS compliant Single 3.3V supply, 5V tolerant I/O Serial TTL Interface AT Command Set Up to 56 kbps data speeds downstream Fax / Voice-remote playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92 model) V.42bis and MNP 5 Data Compression V.42 LAPM and MNP 2-4 Error Correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Agency approvals: Transferable FCC68, CS-03 and CTR21 certified EN55022B, EN55024 compliant c/UL 60950 Recognized Component, IEC60950-1 approved IEC60601-1 (Medical) certified

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface TinyModem™ - V92TM-D - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface TinyModem™
V92TM-D
Dial-up Modem Modules Serial TTL Interface TinyModem™ V92TM-D
Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution allows embedded applications designers to add modem functionality to virtually any product platform without taxing engineering resources. Standard features of the modem include data rates from 300 to 56 Kbps, 14.4 Kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up, Remote Hang-up detection, and Quick Connect (V92 models). The TinyModem™ is FCC68, CS-03, CTR21 telecom certified, EN55022B and EN55024 EMI/EMC compliant. It also meets c/UL, IEC60950-1 and IEC60601-1 (Medical Electronics) safety standards. It conforms to all standards required for immediate shipping to the US, Canada, Europe and many other major countries around the globe. Features: -40oC to +85oC operating temperature RoHS compliant Single 3.3V supply, 5V tolerant I/O Serial TTL Interface AT Command Set Up to 56 kbps data speeds downstream Fax / Voice-remote playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92 model) V.42bis and MNP 5 Data Compression V.42 LAPM and MNP 2-4 Error Correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Agency approvals: Transferable FCC68, CS-03 and CTR21 certified EN55022B, EN55024 compliant c/UL 60950 Recognized Component, IEC60950-1 approved IEC60601-1 (Medical) certified

Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution allows embedded applications designers to add modem functionality to virtually any product platform without taxing engineering resources.

Standard features of the modem include data rates from 300 to 56 Kbps, 14.4 Kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up, Remote Hang-up detection, and Quick Connect (V92 models).

The TinyModem™ is FCC68, CS-03, CTR21 telecom certified, EN55022B and EN55024 EMI/EMC compliant. It also meets c/UL, IEC60950-1 and IEC60601-1 (Medical Electronics) safety standards. It conforms to all standards required for immediate shipping to the US, Canada, Europe and many other major countries around the globe.

Features:

  • -40oC to +85oC operating temperature
  • RoHS compliant
  • Single 3.3V supply, 5V tolerant I/O
  • Serial TTL Interface
  • AT Command Set
  • Up to 56 kbps data speeds downstream
  • Fax / Voice-remote playback and recording
  • Generates and detects DTMF tones in voice mode
  • V.44 data compression (V92 model)
  • V.42bis and MNP 5 Data Compression
  • V.42 LAPM and MNP 2-4 Error Correction
  • Automatic format and speed sensing
  • Low power consumption and sleep mode support
  • Line-in use, Remote Hang-up, Extension Pick-up detection
  • Caller ID type I and II for select countries
  • Call waiting detection
  • Agency approvals:
    • Transferable FCC68, CS-03 and CTR21 certified
    • EN55022B, EN55024 compliant
    • c/UL 60950 Recognized Component, IEC60950-1 approved
    • IEC60601-1 (Medical) certified
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92TM-D
Product Name Dial-up Modem Modules Serial TTL Interface TinyModem™
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2723456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details
FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details