Radicom Research, Inc. USB Modems - Modules V92MB-U-E

Description
Model: V92HU 1.0" (W) x 1.0" (W) x 0.25" (H) USB 2.0 Compatible Linux, Windows, Mac O/S Support -40°C to +85°C Operating Temp. RoHS Compliant Features: USB Interface AT Command set RJ-11 phone jack built in (MB-U) PCB mountable, easy to install -40oC to +85oC operating temperature (modules only) 300 bps to 56K bps data rate Upstream 48K bps, downstream 56K bps (V92 model) 14.4 kbps Fax – Class 1 Voice playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92MB-U, V92HU) V.42bis and MNP-5 data compression V.29 FastPOS support Low power consumption and sleep mode (MB-U only) Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN60601-1 (Medical Electronics) compliant - (MB-U) IEC60601-1 (Medical Electronics) compliant - (V92HU) CE Marking IEC60950 approved
Description
Model: V92HU 1.0" (W) x 1.0" (W) x 0.25" (H) USB 2.0 Compatible Linux, Windows, Mac O/S Support -40°C to +85°C Operating Temp. RoHS Compliant Features: USB Interface AT Command set RJ-11 phone jack built in (MB-U) PCB mountable, easy to install -40oC to +85oC operating temperature (modules only) 300 bps to 56K bps data rate Upstream 48K bps, downstream 56K bps (V92 model) 14.4 kbps Fax – Class 1 Voice playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92MB-U, V92HU) V.42bis and MNP-5 data compression V.29 FastPOS support Low power consumption and sleep mode (MB-U only) Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN60601-1 (Medical Electronics) compliant - (MB-U) IEC60601-1 (Medical Electronics) compliant - (V92HU) CE Marking IEC60950 approved

Suppliers

Company
Product
Description
Supplier Links
USB Modems - Modules - V92MB-U-E - Radicom Research, Inc.
San Jose, CA, USA
USB Modems - Modules
V92MB-U-E
USB Modems - Modules V92MB-U-E
Model: V92HU 1.0" (W) x 1.0" (W) x 0.25" (H) USB 2.0 Compatible Linux, Windows, Mac O/S Support -40°C to +85°C Operating Temp. RoHS Compliant Features: USB Interface AT Command set RJ-11 phone jack built in (MB-U) PCB mountable, easy to install -40oC to +85oC operating temperature (modules only) 300 bps to 56K bps data rate Upstream 48K bps, downstream 56K bps (V92 model) 14.4 kbps Fax – Class 1 Voice playback and recording Generates and detects DTMF tones in voice mode V.44 data compression (V92MB-U, V92HU) V.42bis and MNP-5 data compression V.29 FastPOS support Low power consumption and sleep mode (MB-U only) Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN60601-1 (Medical Electronics) compliant - (MB-U) IEC60601-1 (Medical Electronics) compliant - (V92HU) CE Marking IEC60950 approved

Model: V92HU

  • 1.0" (W) x 1.0" (W) x 0.25" (H)
  • USB 2.0 Compatible
  • Linux, Windows, Mac O/S Support
  • -40°C to +85°C Operating Temp.
  • RoHS Compliant

Features:

  • USB Interface
  • AT Command set
  • RJ-11 phone jack built in (MB-U)
  • PCB mountable, easy to install
  • -40oC to +85oC operating temperature (modules only)
  • 300 bps to 56K bps data rate
  • Upstream 48K bps, downstream 56K bps (V92 model)
  • 14.4 kbps Fax – Class 1
  • Voice playback and recording
  • Generates and detects DTMF tones in voice mode
  • V.44 data compression (V92MB-U, V92HU)
  • V.42bis and MNP-5 data compression
  • V.29 FastPOS support
  • Low power consumption and sleep mode (MB-U only)
  • Line-in use, extension pick-up and remote hang-up detection
  • Caller ID type I and II for select countries
  • Agency approvals:
    • Transferable FCC68, CS03 and CTR21 certifications
    • EN60601-1 (Medical Electronics) compliant - (MB-U)
    • IEC60601-1 (Medical Electronics) compliant - (V92HU)
    • CE Marking
    • IEC60950 approved
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92MB-U-E
Product Name USB Modems - Modules
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 228180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details