Radicom Research, Inc. Bluetooth® 4.0 Low Energy (BLE) Modules for OEM RB1000

Description
Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external processor is not needed. With compliance to Bluetooth low energy standard, the RB1000 family enables the creation of a new market for tiny, cost-effective and power-efficient wireless consumer products such as watches, medical sensors, mice, TV remote controls and fitness trainers. The RB1000 family modules can support connection setup and data transfer as low as 10ms, allowing an application to form a connection and then transfer authenticated data in few milliseconds for a short communication burst before quickly tearing down the connection. It takes less time to make a connection than conventional Bluetooth wireless technology and consume approximately only 1/20th of the power of Bluetooth Basic Rate. Certain APP's allow the RB1000 family modules to be powered directly with standard 3V coin cell or pair of AAA batteries. The RB1000 family provides superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The module contains internal EEPROM for loading OEM specific parameters and settings to create custom Bluetooth modules. There are two platforms available. The RB1000 is a surface mount PCB module with on-board antenna. The RB1000HM is a DIP, through-hole module.
Description
Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external processor is not needed. With compliance to Bluetooth low energy standard, the RB1000 family enables the creation of a new market for tiny, cost-effective and power-efficient wireless consumer products such as watches, medical sensors, mice, TV remote controls and fitness trainers. The RB1000 family modules can support connection setup and data transfer as low as 10ms, allowing an application to form a connection and then transfer authenticated data in few milliseconds for a short communication burst before quickly tearing down the connection. It takes less time to make a connection than conventional Bluetooth wireless technology and consume approximately only 1/20th of the power of Bluetooth Basic Rate. Certain APP's allow the RB1000 family modules to be powered directly with standard 3V coin cell or pair of AAA batteries. The RB1000 family provides superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The module contains internal EEPROM for loading OEM specific parameters and settings to create custom Bluetooth modules. There are two platforms available. The RB1000 is a surface mount PCB module with on-board antenna. The RB1000HM is a DIP, through-hole module.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
San Jose, CA, USA
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM
RB1000
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM RB1000
Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external processor is not needed. With compliance to Bluetooth low energy standard, the RB1000 family enables the creation of a new market for tiny, cost-effective and power-efficient wireless consumer products such as watches, medical sensors, mice, TV remote controls and fitness trainers. The RB1000 family modules can support connection setup and data transfer as low as 10ms, allowing an application to form a connection and then transfer authenticated data in few milliseconds for a short communication burst before quickly tearing down the connection. It takes less time to make a connection than conventional Bluetooth wireless technology and consume approximately only 1/20th of the power of Bluetooth Basic Rate. Certain APP's allow the RB1000 family modules to be powered directly with standard 3V coin cell or pair of AAA batteries. The RB1000 family provides superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The module contains internal EEPROM for loading OEM specific parameters and settings to create custom Bluetooth modules. There are two platforms available. The RB1000 is a surface mount PCB module with on-board antenna. The RB1000HM is a DIP, through-hole module.

Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external processor is not needed. With compliance to Bluetooth low energy standard, the RB1000 family enables the creation of a new market for tiny, cost-effective and power-efficient wireless consumer products such as watches, medical sensors, mice, TV remote controls and fitness trainers.

The RB1000 family modules can support connection setup and data transfer as low as 10ms, allowing an application to form a connection and then transfer authenticated data in few milliseconds for a short communication burst before quickly tearing down the connection. It takes less time to make a connection than conventional Bluetooth wireless technology and consume approximately only 1/20th of the power of Bluetooth Basic Rate.

Certain APP's allow the RB1000 family modules to be powered directly with standard 3V coin cell or pair of AAA batteries.

The RB1000 family provides superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The module contains internal EEPROM for loading OEM specific parameters and settings to create custom Bluetooth modules.

There are two platforms available. The RB1000 is a surface mount PCB module with on-board antenna. The RB1000HM is a DIP, through-hole module.

Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RB1000
Product Name Bluetooth® 4.0 Low Energy (BLE) Modules for OEM
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - 7015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details