Radicom Research, Inc. Embedded Dial Up Modems for Alarm Systems and Medical Applications V92MB4-U-E

Description
These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These controller based modem modules support Ademco's DTMF Contact ID protocol published by SIA (Security Industry Association). Utilizing standard DTMF tones and selected AT Commands, the HM4-RC family may be provisioned to transmit event and emergency signals to almost any monitoring station. The HM4-RC can detect "Kiss-off" tones and then restore the telephone line for standard voice communications. The HM4-RC family also complies with IEC60601-1 with 3KV breakdowns. The telco and medical certifications are transferable to the integrator to allow easy integration to almost any platform. Measuring only 1.0" x 1.0" x 0.25", the modem has a built-in data pump, controller and on-board International DAA. Ready to operate with simple AT commands, the family will function on any OS (operating system). Its cost-saving line-in-use feature eliminates the need for maintaining a dedicated phone line in many applications. The modem provides 300 bps to 56k bps data rates and up to 14.4k bps fax operation. The flexible family may be provisioned for Telephone Answering Machine capabilities with on line voice playback, recording, and DTMF tone detection and generation. Other features include Caller ID, Modem-on-Hold, Caller waiting detection, Data/Fax/Voice call discrimination, Quick connect, and Extension pickup detection. Modem customization is available through patch code that can be stored in modems on board memory. Features: Controller-based, no external memory required Independent of all operating systems Ademco DTMF alarm protocol support SIA FSK alarm protocol support 3.3V VCC with Serial TTL Interface (I/O signals are 5V tolerant) 3KV Isolation Telephony / TAM Voice Modes (V.253) DTMF tone detection and generation V.92 data rates from 300 bps to 56K bps V.92 Quick Connect, Modem-on-Hold, PCM Upstream V.29 Fast POS and V.22bis Fast Connect Bell 212A, and Bell 103 Standards Error Correction: V.42/MNP2-4 Data Compression: V.44/V.42bis/MNP5 Flow Control: Software and Hardware Fax: V.17, V.29 Class 1/1.0 and Class 2 Call waiting detection Type I and Type II Caller ID detection Automatic Auto Answer Storable AT commands Low power consumption mode 63 embedded and upgradeable country profiles Line in use and extension pick-up detection Remote hang-up detection Built in NVRAM for adding customized firmware code RoHS compliance Agency approvals: (All transferable to integrator where applicable) FCC68 (US), CS03 (Canada) and CTR21 (EU) certifications IEC60950-1 IEC60601-1 (Medical) compliant CE Marking
Description
These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These controller based modem modules support Ademco's DTMF Contact ID protocol published by SIA (Security Industry Association). Utilizing standard DTMF tones and selected AT Commands, the HM4-RC family may be provisioned to transmit event and emergency signals to almost any monitoring station. The HM4-RC can detect "Kiss-off" tones and then restore the telephone line for standard voice communications. The HM4-RC family also complies with IEC60601-1 with 3KV breakdowns. The telco and medical certifications are transferable to the integrator to allow easy integration to almost any platform. Measuring only 1.0" x 1.0" x 0.25", the modem has a built-in data pump, controller and on-board International DAA. Ready to operate with simple AT commands, the family will function on any OS (operating system). Its cost-saving line-in-use feature eliminates the need for maintaining a dedicated phone line in many applications. The modem provides 300 bps to 56k bps data rates and up to 14.4k bps fax operation. The flexible family may be provisioned for Telephone Answering Machine capabilities with on line voice playback, recording, and DTMF tone detection and generation. Other features include Caller ID, Modem-on-Hold, Caller waiting detection, Data/Fax/Voice call discrimination, Quick connect, and Extension pickup detection. Modem customization is available through patch code that can be stored in modems on board memory. Features: Controller-based, no external memory required Independent of all operating systems Ademco DTMF alarm protocol support SIA FSK alarm protocol support 3.3V VCC with Serial TTL Interface (I/O signals are 5V tolerant) 3KV Isolation Telephony / TAM Voice Modes (V.253) DTMF tone detection and generation V.92 data rates from 300 bps to 56K bps V.92 Quick Connect, Modem-on-Hold, PCM Upstream V.29 Fast POS and V.22bis Fast Connect Bell 212A, and Bell 103 Standards Error Correction: V.42/MNP2-4 Data Compression: V.44/V.42bis/MNP5 Flow Control: Software and Hardware Fax: V.17, V.29 Class 1/1.0 and Class 2 Call waiting detection Type I and Type II Caller ID detection Automatic Auto Answer Storable AT commands Low power consumption mode 63 embedded and upgradeable country profiles Line in use and extension pick-up detection Remote hang-up detection Built in NVRAM for adding customized firmware code RoHS compliance Agency approvals: (All transferable to integrator where applicable) FCC68 (US), CS03 (Canada) and CTR21 (EU) certifications IEC60950-1 IEC60601-1 (Medical) compliant CE Marking

Suppliers

Company
Product
Description
Supplier Links
Embedded Dial Up Modems for Alarm Systems and Medical Applications - V92MB4-U-E - Radicom Research, Inc.
San Jose, CA, USA
Embedded Dial Up Modems for Alarm Systems and Medical Applications
V92MB4-U-E
Embedded Dial Up Modems for Alarm Systems and Medical Applications V92MB4-U-E
These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These controller based modem modules support Ademco's DTMF Contact ID protocol published by SIA (Security Industry Association). Utilizing standard DTMF tones and selected AT Commands, the HM4-RC family may be provisioned to transmit event and emergency signals to almost any monitoring station. The HM4-RC can detect "Kiss-off" tones and then restore the telephone line for standard voice communications. The HM4-RC family also complies with IEC60601-1 with 3KV breakdowns. The telco and medical certifications are transferable to the integrator to allow easy integration to almost any platform. Measuring only 1.0" x 1.0" x 0.25", the modem has a built-in data pump, controller and on-board International DAA. Ready to operate with simple AT commands, the family will function on any OS (operating system). Its cost-saving line-in-use feature eliminates the need for maintaining a dedicated phone line in many applications. The modem provides 300 bps to 56k bps data rates and up to 14.4k bps fax operation. The flexible family may be provisioned for Telephone Answering Machine capabilities with on line voice playback, recording, and DTMF tone detection and generation. Other features include Caller ID, Modem-on-Hold, Caller waiting detection, Data/Fax/Voice call discrimination, Quick connect, and Extension pickup detection. Modem customization is available through patch code that can be stored in modems on board memory. Features: Controller-based, no external memory required Independent of all operating systems Ademco DTMF alarm protocol support SIA FSK alarm protocol support 3.3V VCC with Serial TTL Interface (I/O signals are 5V tolerant) 3KV Isolation Telephony / TAM Voice Modes (V.253) DTMF tone detection and generation V.92 data rates from 300 bps to 56K bps V.92 Quick Connect, Modem-on-Hold, PCM Upstream V.29 Fast POS and V.22bis Fast Connect Bell 212A, and Bell 103 Standards Error Correction: V.42/MNP2-4 Data Compression: V.44/V.42bis/MNP5 Flow Control: Software and Hardware Fax: V.17, V.29 Class 1/1.0 and Class 2 Call waiting detection Type I and Type II Caller ID detection Automatic Auto Answer Storable AT commands Low power consumption mode 63 embedded and upgradeable country profiles Line in use and extension pick-up detection Remote hang-up detection Built in NVRAM for adding customized firmware code RoHS compliance Agency approvals: (All transferable to integrator where applicable) FCC68 (US), CS03 (Canada) and CTR21 (EU) certifications IEC60950-1 IEC60601-1 (Medical) compliant CE Marking

These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more.

These controller based modem modules support Ademco's DTMF Contact ID protocol published by SIA (Security Industry Association). Utilizing standard DTMF tones and selected AT Commands, the HM4-RC family may be provisioned to transmit event and emergency signals to almost any monitoring station. The HM4-RC can detect "Kiss-off" tones and then restore the telephone line for standard voice communications.

The HM4-RC family also complies with IEC60601-1 with 3KV breakdowns. The telco and medical certifications are transferable to the integrator to allow easy integration to almost any platform.

Measuring only 1.0" x 1.0" x 0.25", the modem has a built-in data pump, controller and on-board International DAA. Ready to operate with simple AT commands, the family will function on any OS (operating system). Its cost-saving line-in-use feature eliminates the need for maintaining a dedicated phone line in many applications.

The modem provides 300 bps to 56k bps data rates and up to 14.4k bps fax operation. The flexible family may be provisioned for Telephone Answering Machine capabilities with on line voice playback, recording, and DTMF tone detection and generation. Other features include Caller ID, Modem-on-Hold, Caller waiting detection, Data/Fax/Voice call discrimination, Quick connect, and Extension pickup detection. Modem customization is available through patch code that can be stored in modems on board memory.

Features:

  • Controller-based, no external memory required
  • Independent of all operating systems
  • Ademco DTMF alarm protocol support
  • SIA FSK alarm protocol support
  • 3.3V VCC with Serial TTL Interface (I/O signals are 5V tolerant)
  • 3KV Isolation
  • Telephony / TAM Voice Modes (V.253)
  • DTMF tone detection and generation
  • V.92 data rates from 300 bps to 56K bps
  • V.92 Quick Connect, Modem-on-Hold, PCM Upstream
  • V.29 Fast POS and V.22bis Fast Connect
  • Bell 212A, and Bell 103 Standards
  • Error Correction: V.42/MNP2-4
  • Data Compression: V.44/V.42bis/MNP5
  • Flow Control: Software and Hardware
  • Fax: V.17, V.29 Class 1/1.0 and Class 2
  • Call waiting detection
  • Type I and Type II Caller ID detection
  • Automatic Auto Answer
  • Storable AT commands
  • Low power consumption mode
  • 63 embedded and upgradeable country profiles
  • Line in use and extension pick-up detection
  • Remote hang-up detection
  • Built in NVRAM for adding customized firmware code
  • RoHS compliance
  • Agency approvals: (All transferable to integrator where applicable)
    • FCC68 (US), CS03 (Canada) and CTR21 (EU) certifications
    • IEC60950-1
    • IEC60601-1 (Medical) compliant
    • CE Marking
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92MB4-U-E
Product Name Embedded Dial Up Modems for Alarm Systems and Medical Applications
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2550022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 1 Gbps
View Details
FieldServer ProtoNode Gateway (Dual Ethernet) - FPC-N64 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details