Radicom Research, Inc. Medical Dial-Up Modem Solutions - USB Interface V92HU-E2-MD

Description
The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD has been IEC60601-1, IEC60601-1-2 certified for medical devices and IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU and V92HU-NE PCB assembly is an extremely small fully functional modem module with a 1.1/ 2.0 USB compliant interface designed to be embedded onto the host/motherboard of a medical system. Functionally identical in every aspect as the ‘Dongle’ version, it is specifically designed to gracefully embed inside your system. The V92HU-E2-MD, V92HU and V92HU-NE are V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. This rugged family features a hardware-based modem controller with a built in digital signal processor (DSP). They utilize industry standard “AT” commands and unlike software based USB (“SOFT”) modems, the V92HU family manages all modem functionality internally without utilizing your CPU system resources. These modems offer Global Telecom compliances including: FCC Pt. 68 and Pt. 15(USA) Can/CSA Cisper 22-96B, CTR21(EU), ACIF S002)(AUS). This HU family also operates with CDC-compliant Linux, Windows or Mac Operating Systems. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. The V92HU-E2-MD, V92HU and V92HU-NE meet RoHS compliance directives, and conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Radicom Research, Inc. also provides many other embedded modems with Serial TTL interfacing for medical applications. More details can be seen at our web site www.radi.com or contact us directly at sales@radi.com or (408) 383-9006 x112 Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved (V92HU-E2-MD) IEC60601-1 approved IEC60601-1-2 approved (V92HU-E2-MD) CE Marking AU / NZ Telecom compliant tested (V92HU-E2-MD) FCC15B & UL listed (V92HU-E2-MD) RoHS compliant
Description
The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD has been IEC60601-1, IEC60601-1-2 certified for medical devices and IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU and V92HU-NE PCB assembly is an extremely small fully functional modem module with a 1.1/ 2.0 USB compliant interface designed to be embedded onto the host/motherboard of a medical system. Functionally identical in every aspect as the ‘Dongle’ version, it is specifically designed to gracefully embed inside your system. The V92HU-E2-MD, V92HU and V92HU-NE are V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. This rugged family features a hardware-based modem controller with a built in digital signal processor (DSP). They utilize industry standard “AT” commands and unlike software based USB (“SOFT”) modems, the V92HU family manages all modem functionality internally without utilizing your CPU system resources. These modems offer Global Telecom compliances including: FCC Pt. 68 and Pt. 15(USA) Can/CSA Cisper 22-96B, CTR21(EU), ACIF S002)(AUS). This HU family also operates with CDC-compliant Linux, Windows or Mac Operating Systems. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. The V92HU-E2-MD, V92HU and V92HU-NE meet RoHS compliance directives, and conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Radicom Research, Inc. also provides many other embedded modems with Serial TTL interfacing for medical applications. More details can be seen at our web site www.radi.com or contact us directly at sales@radi.com or (408) 383-9006 x112 Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved (V92HU-E2-MD) IEC60601-1 approved IEC60601-1-2 approved (V92HU-E2-MD) CE Marking AU / NZ Telecom compliant tested (V92HU-E2-MD) FCC15B & UL listed (V92HU-E2-MD) RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Medical Dial-Up Modem Solutions - USB Interface - V92HU-E2-MD - Radicom Research, Inc.
San Jose, CA, USA
Medical Dial-Up Modem Solutions - USB Interface
V92HU-E2-MD
Medical Dial-Up Modem Solutions - USB Interface V92HU-E2-MD
The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD has been IEC60601-1, IEC60601-1-2 certified for medical devices and IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification. The V92HU and V92HU-NE PCB assembly is an extremely small fully functional modem module with a 1.1/ 2.0 USB compliant interface designed to be embedded onto the host/motherboard of a medical system. Functionally identical in every aspect as the ‘Dongle’ version, it is specifically designed to gracefully embed inside your system. The V92HU-E2-MD, V92HU and V92HU-NE are V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. This rugged family features a hardware-based modem controller with a built in digital signal processor (DSP). They utilize industry standard “AT” commands and unlike software based USB (“SOFT”) modems, the V92HU family manages all modem functionality internally without utilizing your CPU system resources. These modems offer Global Telecom compliances including: FCC Pt. 68 and Pt. 15(USA) Can/CSA Cisper 22-96B, CTR21(EU), ACIF S002)(AUS). This HU family also operates with CDC-compliant Linux, Windows or Mac Operating Systems. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable. The V92HU-E2-MD, V92HU and V92HU-NE meet RoHS compliance directives, and conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Radicom Research, Inc. also provides many other embedded modems with Serial TTL interfacing for medical applications. More details can be seen at our web site www.radi.com or contact us directly at sales@radi.com or (408) 383-9006 x112 Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved (V92HU-E2-MD) IEC60601-1 approved IEC60601-1-2 approved (V92HU-E2-MD) CE Marking AU / NZ Telecom compliant tested (V92HU-E2-MD) FCC15B & UL listed (V92HU-E2-MD) RoHS compliant

The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Its small size allows for clean attachment to almost any USB compliant interface. It also seamlessly attaches to medical devices, notebooks laptops or computers where reliable dial-up connections are needed. The V92HU-E2-MD has been IEC60601-1, IEC60601-1-2 certified for medical devices and IEC60950 tested to 3KV dielectric isolation and is also marked for CE Certification.

The V92HU and V92HU-NE PCB assembly is an extremely small fully functional modem module with a 1.1/ 2.0 USB compliant interface designed to be embedded onto the host/motherboard of a medical system. Functionally identical in every aspect as the ‘Dongle’ version, it is specifically designed to gracefully embed inside your system.

The V92HU-E2-MD, V92HU and V92HU-NE are V.92 compliant providing a plethora of features including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications.

This rugged family features a hardware-based modem controller with a built in digital signal processor (DSP). They utilize industry standard “AT” commands and unlike software based USB (“SOFT”) modems, the V92HU family manages all modem functionality internally without utilizing your CPU system resources. These modems offer Global Telecom compliances including: FCC Pt. 68 and Pt. 15(USA) Can/CSA Cisper 22-96B, CTR21(EU), ACIF S002)(AUS). This HU family also operates with CDC-compliant Linux, Windows or Mac Operating Systems.

Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable.

The V92HU-E2-MD, V92HU and V92HU-NE meet RoHS compliance directives, and conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world.

Radicom Research, Inc. also provides many other embedded modems with Serial TTL interfacing for medical applications. More details can be seen at our web site www.radi.com or contact us directly at sales@radi.com or (408) 383-9006 x112

Features:

  • Compatible with both USB 1.1 and USB 2.0 host controllers
  • Linux (CDC-ACM), Windows and Mac O/S support
  • USB cable and RJ-11 phone jack built in (V92HU-E2-MD)
  • AT command set
  • Up to V.92 56K bps data speeds
  • Send / Receive 14.4 kbps Fax speed Class 1 and 1.0
  • On line Voice playback and recording
  • Data flow control and speed buffering
  • Automatic format / speed sensing
  • V.44 data compression
  • V.42bis and MNP-5 data compression
  • V.29 Fast-POS support
  • Concurrent DTMF, ring and caller ID detection
  • Line-in use, extension pick-up and remote hang-up detection
  • Caller ID type I and II for select countries
  • NVRAM for storing AT commands, telephone numbers and country configuration
  • Agency approvals:
    • FCC68, CS03, CTR21 (EU) certified
    • IEC60950-1, EN60950-1 approved
    • c/UL 60950-1 approved (V92HU-E2-MD)
    • IEC60601-1 approved
    • IEC60601-1-2 approved (V92HU-E2-MD)
    • CE Marking
    • AU / NZ Telecom compliant tested (V92HU-E2-MD)
    • FCC15B & UL listed (V92HU-E2-MD)
  • RoHS compliant
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92HU-E2-MD
Product Name Medical Dial-Up Modem Solutions - USB Interface
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Wireless Gateway - MAS HUB - MSA Safety
Specs
Network Equipment Hub; Gateway
Area Network Type WLAN
Form Factor Desktop / Standalone
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Electrical interface - VAEM-L1-S-16-PT - Festo Corporation
Specs
Network Equipment Gateway
View Details