Radicom Research, Inc. Universal Wi-Fi Ethernet LAN/USB/Serial Adapter RW8300E-a-PR

Description
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless
Description
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless
Datasheet
Datasheet Summary
Powered by GS/AI

RW8300E-a-PR is a pre-paired set of devices designed for non-configuration Wi-Fi applications, consisting of the RW8300E-a-NL and RW8300E-a USB devices. This adapter allows for easy Internet access by connecting an RJ-45 Ethernet cable and a USB power adapter, enabling users to utilize any USB port for network connectivity. The default gateway IP address for the RW8300E-a-NL is 192.168.251.254, and the device is intended for straightforward setup without the need for extensive configuration. It is suitable for applications requiring a simple and efficient method to bridge Ethernet connections wirelessly.

Datasheet Summary
Powered by GS/AI

RW8300E-a-PR is a pre-paired set of devices designed for non-configuration Wi-Fi applications, consisting of the RW8300E-a-NL and RW8300E-a USB devices. This adapter allows for easy Internet access by connecting an RJ-45 Ethernet cable and a USB power adapter, enabling users to utilize any USB port for network connectivity. The default gateway IP address for the RW8300E-a-NL is 192.168.251.254, and the device is intended for straightforward setup without the need for extensive configuration. It is suitable for applications requiring a simple and efficient method to bridge Ethernet connections wirelessly.

Suppliers

Company
Product
Description
Supplier Links
Universal Wi-Fi Ethernet LAN/USB/Serial Adapter - RW8300E-a-PR - Radicom Research, Inc.
San Jose, CA, USA
Universal Wi-Fi Ethernet LAN/USB/Serial Adapter
RW8300E-a-PR
Universal Wi-Fi Ethernet LAN/USB/Serial Adapter RW8300E-a-PR
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless

Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications.
It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point.
The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements.

Features:

  • Bluetooth master or slave
  • WiFi AP/Client
  • Router capability
  • IEEE 802.11b/g/n compatible WLAN adapter
  • WiFi Serial adapter
  • Serial Ethernet adapter
  • 20MHz and 40MHz bandwidth transmission
  • Operates in 2.4GHz Frequency Range
  • Support WPS mode
  • Backward compatible with 802.11b/g devices while operating at 802.11n data rates
  • Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU)
  • Low latency immediate High-Throughput Block Acknowledgement (HT-BA)
  • Long NAV for media reservation with CF-End for NAV release
  • PHY-level spoofing to enhance legacy compatibility
  • Built-in TCP/IP stack
  • Channel management and co-existence
  • Support Wake-On-WLAN via Magic Packet and Wake-up frame
  • Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth
  • Short Guard Interval (400ns)
  • DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble
  • Selectable digital transmit and receive FIR filters
  • Support DHCP for LAN
  • One Ethernet port
  • Extended temperature
  • Support IEEE 802.11b/g/n compatible WLAN
  • Support IEEE 802.11e QoS Enhancement (WMM)
  • Support IEEE 802.11h TPC, Spectrum Measurement
  • Support IEEE802.3 & IEEE802.3u
  • Support IEEE802.3x full duplex flow control
  • Support IEEE802.3az Energy efficiency
  • Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services
  • FCC/IC/CE (pending)
  • RoHS compliant
  • Agency approvals:
    • N/A

Applications:

1. Smallest router
The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices.

2. Serial to LAN
Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere.

4. Hot Spot Sharing
The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets.

5. LAN to WLAN
The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected.

7. Wi-Fi Ethernet
The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless

Supplier's Site Datasheet

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RW8300E-a-PR
Product Name Universal Wi-Fi Ethernet LAN/USB/Serial Adapter
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
24GE+4G Combo Unmanaged Ethernet Switch, 19
Specs
Network Equipment Switch
Protocol / Network 4G
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3z, 802.3x
View Details
2 suppliers