Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface SlimModem3™ 336SM3-RC

Description
The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POS Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows a method for ring detection to control zero (0) modem power operation, ideal for battery based systems. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set 300 bps to 56K bps data speeds Up to 56 kbps data speeds downstream (V92 models) Up to 48 kbps data speeds upstream (V92 models) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) Concurrent DTMF, distinctive ring and caller ID V.42 LAPM and MNP2-4 error correction V.44 data compression V.42bis and MNP-5 data compression V.29 FastPOS support Low Power Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking
Description
The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POS Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows a method for ring detection to control zero (0) modem power operation, ideal for battery based systems. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set 300 bps to 56K bps data speeds Up to 56 kbps data speeds downstream (V92 models) Up to 48 kbps data speeds upstream (V92 models) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) Concurrent DTMF, distinctive ring and caller ID V.42 LAPM and MNP2-4 error correction V.44 data compression V.42bis and MNP-5 data compression V.29 FastPOS support Low Power Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface SlimModem3™ - 336SM3-RC - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface SlimModem3™
336SM3-RC
Dial-up Modem Modules Serial TTL Interface SlimModem3™ 336SM3-RC
The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POS Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows a method for ring detection to control zero (0) modem power operation, ideal for battery based systems. Features: -40°C to +85°C operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set 300 bps to 56K bps data speeds Up to 56 kbps data speeds downstream (V92 models) Up to 48 kbps data speeds upstream (V92 models) 14.4 kbps Fax – Class 1 Voice playback and recording (TAM) Concurrent DTMF, distinctive ring and caller ID V.42 LAPM and MNP2-4 error correction V.44 data compression V.42bis and MNP-5 data compression V.29 FastPOS support Low Power Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect Agency approvals: Transferable FCC68, CS03 and CTR21 certified EN55022B, EN55024 c/UL60950 Recognized, EN60950-1, IEC60950-1 EN60601-1, IEC60601-1 (Medical Electronics) CE Marking

The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POS Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA.

The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™.

Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection and 2nd Ring Detect. The 2nd Ring Detect feature allows a method for ring detection to control zero (0) modem power operation, ideal for battery based systems.

Features:

  • -40°C to +85°C operating temperature
  • Supports 3.3V to 5V operation
  • Serial TTL Interface
  • AT Command set
  • 300 bps to 56K bps data speeds
  • Up to 56 kbps data speeds downstream (V92 models)
  • Up to 48 kbps data speeds upstream (V92 models)
  • 14.4 kbps Fax – Class 1
  • Voice playback and recording (TAM)
  • Concurrent DTMF, distinctive ring and caller ID
  • V.42 LAPM and MNP2-4 error correction
  • V.44 data compression
  • V.42bis and MNP-5 data compression
  • V.29 FastPOS support
  • Low Power Sleep mode
  • Line-in use detection
  • Call waiting detection
  • Extension pick-up detection
  • Digital Line Guard (DLG) Protection
  • 2nd Ring Detect
  • Agency approvals:
    • Transferable FCC68, CS03 and CTR21 certified
    • EN55022B, EN55024
    • c/UL60950 Recognized, EN60950-1, IEC60950-1
    • EN60601-1, IEC60601-1 (Medical Electronics)
    • CE Marking
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number 336SM3-RC
Product Name Dial-up Modem Modules Serial TTL Interface SlimModem3™
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details