Radicom Research, Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| Radcom's RW8711 industrial embedded WiFi module series use a serial interface to add state of the art data WiFi wireless operation to any system. The RW8711 WiFi module integrates an... | |
| Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles,... | |
| Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The... | |
| Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple... | |
| Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals... | |
| Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi... | |
| RTL8192EEBT WiFi module series offers a solution for an integrated wireless device. This series is designed to fully support IEEE802.11b/g/n, and provides the highest PYH rate up to 300Mbps. The... | |
| The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. | |
| The Radicom Research WiFiHU2 series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compliant with a USB2.0 interface. | |
| The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. |