Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface Half-InchModemTM 336HM-RC

Description
The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V.92 models) and DLG (Digital Line Guard) protection. Features: -40°C to +85°C operating temperature RoHS compliance on select models Single 3.3V supply Serial TTL Interface Enhanced AT Command Set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 models) Online / voice playback and recording 14.4K bps Fax - Class 1 Generates / Detects DTMF tones in online voice mode V.44 data compression (V.92 models) V.42bis and MNP 5 data compression V.42 LAPM and MNP 2-4 error correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Digital Line Guard (DLG) protection Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN55022B, EN55024 compliance c/UL 60950-1 Recognized Component IEC60950-1, EN60950-1, EN60601-1 (Medical Electronics) compliant CE Marking
Description
The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V.92 models) and DLG (Digital Line Guard) protection. Features: -40°C to +85°C operating temperature RoHS compliance on select models Single 3.3V supply Serial TTL Interface Enhanced AT Command Set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 models) Online / voice playback and recording 14.4K bps Fax - Class 1 Generates / Detects DTMF tones in online voice mode V.44 data compression (V.92 models) V.42bis and MNP 5 data compression V.42 LAPM and MNP 2-4 error correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Digital Line Guard (DLG) protection Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN55022B, EN55024 compliance c/UL 60950-1 Recognized Component IEC60950-1, EN60950-1, EN60601-1 (Medical Electronics) compliant CE Marking

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface Half-InchModemTM - 336HM-RC - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface Half-InchModemTM
336HM-RC
Dial-up Modem Modules Serial TTL Interface Half-InchModemTM 336HM-RC
The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources. Standard features of the modem include data rates from 300 up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V.92 models) and DLG (Digital Line Guard) protection. Features: -40°C to +85°C operating temperature RoHS compliance on select models Single 3.3V supply Serial TTL Interface Enhanced AT Command Set 300 bps up to 56 kbps data speeds downstream Upstream data rate up to 48 kbps (V.92 models) Online / voice playback and recording 14.4K bps Fax - Class 1 Generates / Detects DTMF tones in online voice mode V.44 data compression (V.92 models) V.42bis and MNP 5 data compression V.42 LAPM and MNP 2-4 error correction Automatic format and speed sensing Low power consumption and sleep mode support Line-in use, Remote Hang-up, Extension Pick-up detection Caller ID type I and II for select countries Call waiting detection Digital Line Guard (DLG) protection Agency approvals: Transferable FCC68, CS03 and CTR21 certifications EN55022B, EN55024 compliance c/UL 60950-1 Recognized Component IEC60950-1, EN60950-1, EN60601-1 (Medical Electronics) compliant CE Marking

The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution provides system engineers the flexibility to include modem functionality in system products with minimal engineering resources.

Standard features of the modem include data rates from 300 up to 56 kbps, 14.4 kbps fax rate, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, Quick Connect (V.92 models) and DLG (Digital Line Guard) protection.

Features:

  • -40°C to +85°C operating temperature
  • RoHS compliance on select models
  • Single 3.3V supply
  • Serial TTL Interface
  • Enhanced AT Command Set
  • 300 bps up to 56 kbps data speeds downstream
  • Upstream data rate up to 48 kbps (V.92 models)
  • Online / voice playback and recording
  • 14.4K bps Fax - Class 1
  • Generates / Detects DTMF tones in online voice mode
  • V.44 data compression (V.92 models)
  • V.42bis and MNP 5 data compression
  • V.42 LAPM and MNP 2-4 error correction
  • Automatic format and speed sensing
  • Low power consumption and sleep mode support
  • Line-in use, Remote Hang-up, Extension Pick-up detection
  • Caller ID type I and II for select countries
  • Call waiting detection
  • Digital Line Guard (DLG) protection
  • Agency approvals:
    • Transferable FCC68, CS03 and CTR21 certifications
    • EN55022B, EN55024 compliance
    • c/UL 60950-1 Recognized Component
    • IEC60950-1, EN60950-1, EN60601-1 (Medical Electronics) compliant
    • CE Marking
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number 336HM-RC
Product Name Dial-up Modem Modules Serial TTL Interface Half-InchModemTM
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for Modbus TCP Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 0.0100 to 1 Gbps
View Details