Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface Leased-Line & Dial-Up Connections V92MM4-TW

Description
This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line or dial-up support and speakerphone functionality with microphone input. The V92MM4-TW supports ITU-T V.23 and is Bell 202 Compatible. It operates under synchronous and asynchronous data formats and is built to meet most major country telecom requirements. Features: Serial TTL interface V.92, 56 kbps data receiving 14.4 kbps fax, Group 3, Class 1 DTMF recognition and decoding -40°C to +85°C extended operating temperature Low profile, 2.16” (W) x 3.65” (D) x 0.375" (H) V.42, MNP 2-4 and 10-EC error correction V.42bis and MNP-5 data compression 2-wire leased-line and dial-up support Supports Synchronous and Asynchronous data formats Voice playback and record with microphone input Full-duplex speakerphone functionality Caller ID support, call waiting ITU-T V.23 support, Bell 202 compatible FCC68, CS-03 (Industrial Canada) and CTR21 (EU) certified.
Description
This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line or dial-up support and speakerphone functionality with microphone input. The V92MM4-TW supports ITU-T V.23 and is Bell 202 Compatible. It operates under synchronous and asynchronous data formats and is built to meet most major country telecom requirements. Features: Serial TTL interface V.92, 56 kbps data receiving 14.4 kbps fax, Group 3, Class 1 DTMF recognition and decoding -40°C to +85°C extended operating temperature Low profile, 2.16” (W) x 3.65” (D) x 0.375" (H) V.42, MNP 2-4 and 10-EC error correction V.42bis and MNP-5 data compression 2-wire leased-line and dial-up support Supports Synchronous and Asynchronous data formats Voice playback and record with microphone input Full-duplex speakerphone functionality Caller ID support, call waiting ITU-T V.23 support, Bell 202 compatible FCC68, CS-03 (Industrial Canada) and CTR21 (EU) certified.

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface Leased-Line & Dial-Up Connections - V92MM4-TW - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface Leased-Line & Dial-Up Connections
V92MM4-TW
Dial-up Modem Modules Serial TTL Interface Leased-Line & Dial-Up Connections V92MM4-TW
This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line or dial-up support and speakerphone functionality with microphone input. The V92MM4-TW supports ITU-T V.23 and is Bell 202 Compatible. It operates under synchronous and asynchronous data formats and is built to meet most major country telecom requirements. Features: Serial TTL interface V.92, 56 kbps data receiving 14.4 kbps fax, Group 3, Class 1 DTMF recognition and decoding -40°C to +85°C extended operating temperature Low profile, 2.16” (W) x 3.65” (D) x 0.375" (H) V.42, MNP 2-4 and 10-EC error correction V.42bis and MNP-5 data compression 2-wire leased-line and dial-up support Supports Synchronous and Asynchronous data formats Voice playback and record with microphone input Full-duplex speakerphone functionality Caller ID support, call waiting ITU-T V.23 support, Bell 202 compatible FCC68, CS-03 (Industrial Canada) and CTR21 (EU) certified.

This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line or dial-up support and speakerphone functionality with microphone input. The V92MM4-TW supports ITU-T V.23 and is Bell 202 Compatible. It operates under synchronous and asynchronous data formats and is built to meet most major country telecom requirements.

Features:

  • Serial TTL interface
  • V.92, 56 kbps data receiving
  • 14.4 kbps fax, Group 3, Class 1
  • DTMF recognition and decoding
  • -40°C to +85°C extended operating temperature
  • Low profile, 2.16” (W) x 3.65” (D) x 0.375" (H)
  • V.42, MNP 2-4 and 10-EC error correction
  • V.42bis and MNP-5 data compression
  • 2-wire leased-line and dial-up support
  • Supports Synchronous and Asynchronous data formats
  • Voice playback and record with microphone input
  • Full-duplex speakerphone functionality
  • Caller ID support, call waiting
  • ITU-T V.23 support, Bell 202 compatible
  • FCC68, CS-03 (Industrial Canada) and CTR21 (EU) certified.
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V92MM4-TW
Product Name Dial-up Modem Modules Serial TTL Interface Leased-Line & Dial-Up Connections
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details