Radicom Research, Inc. ISA Bus Internal Data/Fax/Voice Modems 560iAC3

Description
The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and fax at 14.4 kbps. It features online voice playback and record. The modem is FCC68 and CS-03 certified. Features V.92 Compatible (data rates from 300 bps to 56kbps) 14.4 kbps fax On Line Voice playback and record DTMF generation and detection LAPM and MNP 2-4 and 10 Error Correction V.42bis, and MNP-5 Data Compression Flow Control: Software and Hardware Automatic DTE serial port speed detection Full Featured Enhanced ‘AT’ Command Set Automatic speed detection and fallback DTMF tones or pulse dialing supported Extension Pickup, Line in Use Detection Digital Line Guard, high current protection FCC68 Certified Modulations Supported: V92 and V90, V34, V32bis, V32, V29, V.23, V.21, V29 Fast POS, V22.bis, V.22, V.22 Fast Connect, Bell 212A, and Bell 103
Description
The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and fax at 14.4 kbps. It features online voice playback and record. The modem is FCC68 and CS-03 certified. Features V.92 Compatible (data rates from 300 bps to 56kbps) 14.4 kbps fax On Line Voice playback and record DTMF generation and detection LAPM and MNP 2-4 and 10 Error Correction V.42bis, and MNP-5 Data Compression Flow Control: Software and Hardware Automatic DTE serial port speed detection Full Featured Enhanced ‘AT’ Command Set Automatic speed detection and fallback DTMF tones or pulse dialing supported Extension Pickup, Line in Use Detection Digital Line Guard, high current protection FCC68 Certified Modulations Supported: V92 and V90, V34, V32bis, V32, V29, V.23, V.21, V29 Fast POS, V22.bis, V.22, V.22 Fast Connect, Bell 212A, and Bell 103

Suppliers

Company
Product
Description
Supplier Links
ISA Bus Internal Data/Fax/Voice Modems - 560iAC3 - Radicom Research, Inc.
San Jose, CA, USA
ISA Bus Internal Data/Fax/Voice Modems
560iAC3
ISA Bus Internal Data/Fax/Voice Modems 560iAC3
The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and fax at 14.4 kbps. It features online voice playback and record. The modem is FCC68 and CS-03 certified. Features V.92 Compatible (data rates from 300 bps to 56kbps) 14.4 kbps fax On Line Voice playback and record DTMF generation and detection LAPM and MNP 2-4 and 10 Error Correction V.42bis, and MNP-5 Data Compression Flow Control: Software and Hardware Automatic DTE serial port speed detection Full Featured Enhanced ‘AT’ Command Set Automatic speed detection and fallback DTMF tones or pulse dialing supported Extension Pickup, Line in Use Detection Digital Line Guard, high current protection FCC68 Certified Modulations Supported: V92 and V90, V34, V32bis, V32, V29, V.23, V.21, V29 Fast POS, V22.bis, V.22, V.22 Fast Connect, Bell 212A, and Bell 103

The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and fax at 14.4 kbps. It features online voice playback and record. The modem is FCC68 and CS-03 certified.

Features

  • V.92 Compatible (data rates from 300 bps to 56kbps)
  • 14.4 kbps fax
  • On Line Voice playback and record
  • DTMF generation and detection
  • LAPM and MNP 2-4 and 10 Error Correction
  • V.42bis, and MNP-5 Data Compression
  • Flow Control: Software and Hardware
  • Automatic DTE serial port speed detection
  • Full Featured Enhanced ‘AT’ Command Set
  • Automatic speed detection and fallback
  • DTMF tones or pulse dialing supported
  • Extension Pickup, Line in Use Detection
  • Digital Line Guard, high current protection
  • FCC68 Certified
  • Modulations Supported: V92 and V90, V34, V32bis, V32, V29, V.23, V.21, V29 Fast POS, V22.bis, V.22, V.22 Fast Connect, Bell 212A, and Bell 103
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number 560iAC3
Product Name ISA Bus Internal Data/Fax/Voice Modems
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-APXN-DP553-ND - DigiKey
Specs
Network Media Wireless
Protocol / Network 802.11 a/b/g/n, LTE
Data Rate 0.0650 Gbps
View Details