Radicom Research, Inc. Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a... | |
| Radicom's PC/104 modems are designed to meet the most demanding PC/104 embedded system requirements. Features include -40°C to +85°C extended temperature operation, 2-wire leased-line and standard... | |
| The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The... | |
| The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with... |