Radicom Research, Inc. Universal Serial/Wi-Fi/LAN Adapter Module with Pin Header RW8300

Description
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless
Description
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless

Suppliers

Company
Product
Description
Supplier Links
Universal Serial/Wi-Fi/LAN Adapter Module with Pin Header - RW8300 - Radicom Research, Inc.
San Jose, CA, USA
Universal Serial/Wi-Fi/LAN Adapter Module with Pin Header
RW8300
Universal Serial/Wi-Fi/LAN Adapter Module with Pin Header RW8300
Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point. The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements. Features: Bluetooth master or slave WiFi AP/Client Router capability IEEE 802.11b/g/n compatible WLAN adapter WiFi Serial adapter Serial Ethernet adapter 20MHz and 40MHz bandwidth transmission Operates in 2.4GHz Frequency Range Support WPS mode Backward compatible with 802.11b/g devices while operating at 802.11n data rates Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU) Low latency immediate High-Throughput Block Acknowledgement (HT-BA) Long NAV for media reservation with CF-End for NAV release PHY-level spoofing to enhance legacy compatibility Built-in TCP/IP stack Channel management and co-existence Support Wake-On-WLAN via Magic Packet and Wake-up frame Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth Short Guard Interval (400ns) DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble Selectable digital transmit and receive FIR filters Support DHCP for LAN One Ethernet port Extended temperature Support IEEE 802.11b/g/n compatible WLAN Support IEEE 802.11e QoS Enhancement (WMM) Support IEEE 802.11h TPC, Spectrum Measurement Support IEEE802.3 & IEEE802.3u Support IEEE802.3x full duplex flow control Support IEEE802.3az Energy efficiency Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services FCC/IC/CE (pending) RoHS compliant Agency approvals: N/A Applications: 1. Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless

Radicom Research’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions, such as single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications.
It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth Wireless Access Point. Any Wi-Fi/Bluetooth device such as iPhone, iPod, PDA, within range can connect to Internet by sharing your RW8300 Access Point.
The RW8300 series is a full embedded system. It does not require CPU host when using as single port router or hotspot mode. This versatile RW8300 series of products offers configuration options to meet the specific system requirements.

Features:

  • Bluetooth master or slave
  • WiFi AP/Client
  • Router capability
  • IEEE 802.11b/g/n compatible WLAN adapter
  • WiFi Serial adapter
  • Serial Ethernet adapter
  • 20MHz and 40MHz bandwidth transmission
  • Operates in 2.4GHz Frequency Range
  • Support WPS mode
  • Backward compatible with 802.11b/g devices while operating at 802.11n data rates
  • Frame aggregation for increased MAC efficiency (A-MSDU, A-MPDU)
  • Low latency immediate High-Throughput Block Acknowledgement (HT-BA)
  • Long NAV for media reservation with CF-End for NAV release
  • PHY-level spoofing to enhance legacy compatibility
  • Built-in TCP/IP stack
  • Channel management and co-existence
  • Support Wake-On-WLAN via Magic Packet and Wake-up frame
  • Transmit Opportunity (TXOP) Short Inter-Frame Spaces (SIFS) bursting for higher multimedia bandwidth
  • Short Guard Interval (400ns)
  • DSSS with DBPSK and DQPSK, CCK modulation with long and short preamble
  • Selectable digital transmit and receive FIR filters
  • Support DHCP for LAN
  • One Ethernet port
  • Extended temperature
  • Support IEEE 802.11b/g/n compatible WLAN
  • Support IEEE 802.11e QoS Enhancement (WMM)
  • Support IEEE 802.11h TPC, Spectrum Measurement
  • Support IEEE802.3 & IEEE802.3u
  • Support IEEE802.3x full duplex flow control
  • Support IEEE802.3az Energy efficiency
  • Support IEEE 802.11i (WPA, WPA2, WEP). Security ~ Open, shared key, and pair-wise key authentication services
  • FCC/IC/CE (pending)
  • RoHS compliant
  • Agency approvals:
    • N/A

Applications:

1. Smallest router
The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices.

2. Serial to LAN
Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere.

4. Hot Spot Sharing
The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets.

5. LAN to WLAN
The RW8300 is perfect for your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected.

7. Wi-Fi Ethernet
The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless

Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RW8300
Product Name Universal Serial/Wi-Fi/LAN Adapter Module with Pin Header
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gateway - MAS HUB - MSA Safety
Specs
Network Equipment Hub; Gateway
Area Network Type WLAN
Form Factor Desktop / Standalone
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details