Radicom Research, Inc. Medical Dial-Up Modem Solutions - Serial TTL Interface V336TM

Description
Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC of only 3.3V, they are tolerant to 5V signals and controlled with standard AT commands, these modems have all features and signals needed for complete Auto Dial and Auto Answer communications. This family has its own controller that manages all DSP functions – No more burdening your host control with complex DSP algorithms. These are completely self-contained controller based modems, ready to operate with simple AT commands. A plethora of features are standard including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF tones for both Answer and Dial Out applications. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable*. Easily interfaced to Public and PBX analogue phone lines, this family conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Telecom compliances include: FCC Pt. 68 and Pt. 15(USA) IC CS03(CAN), CTR21(EU). The Radicom Research Inc. MedicalModem™ Family also meets RoHS compliance directives and is certified to a broad range of safety and operation standards and withstand -40°C to +85°C operating conditions. Click on the models above for more details. Radicom Research, Inc. also provides many other embedded modems with USB interfacing for medical applications. Contact us at sales@radi.com or call now at (408) 383-9006 x112 The Radicom Research MedicalModem™ Family is available now for immediate shipment. Features: -40oC to +85oC operating temperature 33.6K / 56K* bps data speed 3KVAC isolation* AT command set 3.3VDC with 5V I/O tolerance Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support* Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration* Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved Medical IEC60601-1 or EN60601-1 certified* CE Marking RoHS compliant
Description
Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC of only 3.3V, they are tolerant to 5V signals and controlled with standard AT commands, these modems have all features and signals needed for complete Auto Dial and Auto Answer communications. This family has its own controller that manages all DSP functions – No more burdening your host control with complex DSP algorithms. These are completely self-contained controller based modems, ready to operate with simple AT commands. A plethora of features are standard including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF tones for both Answer and Dial Out applications. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable*. Easily interfaced to Public and PBX analogue phone lines, this family conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Telecom compliances include: FCC Pt. 68 and Pt. 15(USA) IC CS03(CAN), CTR21(EU). The Radicom Research Inc. MedicalModem™ Family also meets RoHS compliance directives and is certified to a broad range of safety and operation standards and withstand -40°C to +85°C operating conditions. Click on the models above for more details. Radicom Research, Inc. also provides many other embedded modems with USB interfacing for medical applications. Contact us at sales@radi.com or call now at (408) 383-9006 x112 The Radicom Research MedicalModem™ Family is available now for immediate shipment. Features: -40oC to +85oC operating temperature 33.6K / 56K* bps data speed 3KVAC isolation* AT command set 3.3VDC with 5V I/O tolerance Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support* Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration* Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved Medical IEC60601-1 or EN60601-1 certified* CE Marking RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Medical Dial-Up Modem Solutions - Serial TTL Interface - V336TM - Radicom Research, Inc.
San Jose, CA, USA
Medical Dial-Up Modem Solutions - Serial TTL Interface
V336TM
Medical Dial-Up Modem Solutions - Serial TTL Interface V336TM
Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC of only 3.3V, they are tolerant to 5V signals and controlled with standard AT commands, these modems have all features and signals needed for complete Auto Dial and Auto Answer communications. This family has its own controller that manages all DSP functions – No more burdening your host control with complex DSP algorithms. These are completely self-contained controller based modems, ready to operate with simple AT commands. A plethora of features are standard including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF tones for both Answer and Dial Out applications. Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable*. Easily interfaced to Public and PBX analogue phone lines, this family conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Telecom compliances include: FCC Pt. 68 and Pt. 15(USA) IC CS03(CAN), CTR21(EU). The Radicom Research Inc. MedicalModem™ Family also meets RoHS compliance directives and is certified to a broad range of safety and operation standards and withstand -40°C to +85°C operating conditions. Click on the models above for more details. Radicom Research, Inc. also provides many other embedded modems with USB interfacing for medical applications. Contact us at sales@radi.com or call now at (408) 383-9006 x112 The Radicom Research MedicalModem™ Family is available now for immediate shipment. Features: -40oC to +85oC operating temperature 33.6K / 56K* bps data speed 3KVAC isolation* AT command set 3.3VDC with 5V I/O tolerance Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow control and speed buffering Automatic format / speed sensing V.44 data compression V.42bis and MNP-5 data compression V.29 Fast-POS support* Concurrent DTMF, ring and caller ID detection Line-in use, extension pick-up and remote hang-up detection Caller ID type I and II for select countries NVRAM for storing AT commands, telephone numbers and country configuration* Agency approvals: FCC68, CS03, CTR21 (EU) certified IEC60950-1, EN60950-1 approved c/UL 60950-1 approved Medical IEC60601-1 or EN60601-1 certified* CE Marking RoHS compliant

Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC of only 3.3V, they are tolerant to 5V signals and controlled with standard AT commands, these modems have all features and signals needed for complete Auto Dial and Auto Answer communications.
This family has its own controller that manages all DSP functions – No more burdening your host control with complex DSP algorithms. These are completely self-contained controller based modems, ready to operate with simple AT commands.
A plethora of features are standard including data speeds from 300 bps to 56k bps, 14.4k bps fax, on line voice playback and record as well as DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF tones for both Answer and Dial Out applications.
Other features of this fine family include Caller ID, Modem-on-Hold, Caller Waiting Detection, Data/Fax/Voice Call Discrimination and Extension Pickup Detection. Modem customization is available through patch code that can be stored in modems on board memory and can be field upgradeable*.
Easily interfaced to Public and PBX analogue phone lines, this family conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world.
Telecom compliances include: FCC Pt. 68 and Pt. 15(USA) IC CS03(CAN), CTR21(EU). The Radicom Research Inc. MedicalModem™ Family also meets RoHS compliance directives and is certified to a broad range of safety and operation standards and withstand -40°C to +85°C operating conditions. Click on the models above for more details.
Radicom Research, Inc. also provides many other embedded modems with USB interfacing for medical applications. Contact us at sales@radi.com or call now at (408) 383-9006 x112
The Radicom Research MedicalModem™ Family is available now for immediate shipment.

Features:

  • -40oC to +85oC operating temperature
  • 33.6K / 56K* bps data speed
  • 3KVAC isolation*
  • AT command set
  • 3.3VDC with 5V I/O tolerance
  • Send / Receive 14.4 kbps Fax speed Class 1 and 1.0
  • On line Voice playback and recording
  • Data flow control and speed buffering
  • Automatic format / speed sensing
  • V.44 data compression
  • V.42bis and MNP-5 data compression
  • V.29 Fast-POS support*
  • Concurrent DTMF, ring and caller ID detection
  • Line-in use, extension pick-up and remote hang-up detection
  • Caller ID type I and II for select countries
  • NVRAM for storing AT commands, telephone numbers and country configuration*
  • Agency approvals:
    • FCC68, CS03, CTR21 (EU) certified
    • IEC60950-1, EN60950-1 approved
    • c/UL 60950-1 approved
    • Medical IEC60601-1 or EN60601-1 certified*
    • CE Marking
  • RoHS compliant
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number V336TM
Product Name Medical Dial-Up Modem Solutions - Serial TTL Interface
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8005M - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details