Radicom Research, Inc. Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained... | |
| Measuring only 4"x 6" x 7/8" in size, it weighs less than 10 oz, this stand-alone modem family is compact and full-featured. Its standard features include receiving data speed at... | |
| Model: V92HU 1.0" (W) x 1.0" (W) x 0.25" (H) USB 2.0 Compatible Linux, Windows, Mac O/S Support -40°C to +85°C Operating Temp. RoHS Compliant Features:... | |
| Radicom Research Medical Modem™ family makes it easy to integrate communications into medical platforms. Our ‘universal’ serial TTL I/O directly connects to your serial TTL communications port. With a VCC... | |
| Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles,... | |
| Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The... | |
| Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple... | |
| Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals... | |
| Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi... | |
| The 336IM3-RC and V92IM3-RC are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 data compression and V.92, 48kbps upstream data speed for more efficient and faster... | |
| The 560i-AC/3 modem is a full-featured, completely self-contained data / fax /voice modem, designed for ISA Bus applications. The modem transmits high-speed data rates for up to 56 kbps, and... | |
| The V92HU-E2-MD is a pen-sized USB "Dongle" modem. Uniquely small, it is designed to become an invisible connection between the system and the Telco wall jack. This special modem is... | |
| The Half-InchModem™ measures only 1.0” x 1.0” x 0.3”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution... | |
| The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data... | |
| The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. | |
| The Radicom Research WiFiHU2 series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compliant with a USB2.0 interface. | |
| The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires... | |
| The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems are operational under 5VDC. Models are available... | |
| The RS232 Modem Module family features high-performance dial-up modems designed for integration into a serial device through a RS-232 DB9 connector. The modems will automatically accept DC power inputs ranging... | |
| The SlimModem2™ measures only 1.0” x 2.5” x 0.2”. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This complete solution... | |
| The SlimModem3™ family is based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data... | |
| These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These... | |
| This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line... | |
| This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users... |