Radicom Research, Inc. Dial-up Modem Modules Serial TTL Interface Modules with Jack 336MM3-T-WS

Description
The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detection, Remote Hang-up, DLG (Digital Line Guard) protection. Features: -40oC TO +85oC extended operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set Up to 56 kbps data speeds downstream (V92MM3) Up to 48 kbps data speeds upstream (V92MM3) 14.4 kbps Fax – Class 1 Voice playback and recording Concurrent DTMF, distinctive ring and caller ID V.44 data compression (V92MM3) V.42bis and MNP-5 data compression V.44 data compression V.29 FastPOS support Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect (optional) Built-in phone jack (optional) Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified RoHS Compliant (models V92MM3-RC and 336MM3-RC) cUL 60950 Recognized Component
Description
The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detection, Remote Hang-up, DLG (Digital Line Guard) protection. Features: -40oC TO +85oC extended operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set Up to 56 kbps data speeds downstream (V92MM3) Up to 48 kbps data speeds upstream (V92MM3) 14.4 kbps Fax – Class 1 Voice playback and recording Concurrent DTMF, distinctive ring and caller ID V.44 data compression (V92MM3) V.42bis and MNP-5 data compression V.44 data compression V.29 FastPOS support Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect (optional) Built-in phone jack (optional) Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified RoHS Compliant (models V92MM3-RC and 336MM3-RC) cUL 60950 Recognized Component

Suppliers

Company
Product
Description
Supplier Links
Dial-up Modem Modules Serial TTL Interface Modules with Jack - 336MM3-T-WS - Radicom Research, Inc.
San Jose, CA, USA
Dial-up Modem Modules Serial TTL Interface Modules with Jack
336MM3-T-WS
Dial-up Modem Modules Serial TTL Interface Modules with Jack 336MM3-T-WS
The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detection, Remote Hang-up, DLG (Digital Line Guard) protection. Features: -40oC TO +85oC extended operating temperature Supports 3.3V to 5V operation Serial TTL Interface AT Command set Up to 56 kbps data speeds downstream (V92MM3) Up to 48 kbps data speeds upstream (V92MM3) 14.4 kbps Fax – Class 1 Voice playback and recording Concurrent DTMF, distinctive ring and caller ID V.44 data compression (V92MM3) V.42bis and MNP-5 data compression V.44 data compression V.29 FastPOS support Sleep mode Line-in use detection Call waiting detection Extension pick-up detection Digital Line Guard (DLG) Protection 2nd Ring Detect (optional) Built-in phone jack (optional) Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified RoHS Compliant (models V92MM3-RC and 336MM3-RC) cUL 60950 Recognized Component

The MM3 families are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 Data Compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA.

Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detection, Remote Hang-up, DLG (Digital Line Guard) protection.

Features:

  • -40oC TO +85oC extended operating temperature
  • Supports 3.3V to 5V operation
  • Serial TTL Interface
  • AT Command set
  • Up to 56 kbps data speeds downstream (V92MM3)
  • Up to 48 kbps data speeds upstream (V92MM3)
  • 14.4 kbps Fax – Class 1
  • Voice playback and recording
  • Concurrent DTMF, distinctive ring and caller ID
  • V.44 data compression (V92MM3)
  • V.42bis and MNP-5 data compression
  • V.44 data compression
  • V.29 FastPOS support
  • Sleep mode
  • Line-in use detection
  • Call waiting detection
  • Extension pick-up detection
  • Digital Line Guard (DLG) Protection
  • 2nd Ring Detect (optional)
  • Built-in phone jack (optional)
  • Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified
  • RoHS Compliant (models V92MM3-RC and 336MM3-RC)
  • cUL 60950 Recognized Component
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number 336MM3-T-WS
Product Name Dial-up Modem Modules Serial TTL Interface Modules with Jack
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
ECO Unmanaged - 852-112 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers