The 336IM3-RC and V92IM3-RC are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 data compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The 336IM3-RC and V92IM3-RC are designed as a drop-in replacement to 336IM-T-W and 560IM-T-W InchModem™. Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection.
Features:
-40oC TO +85oC operating temperature
Supports 3.3V to 5V operation
Serial TTL Interface
AT Command set
Up to 33.6 kbps data speeds (336IM3-RC)
Up to 56 kbps data speeds downstream (V92IM3-RC)
Up to 48 kbps data speed upstream(V92IM3-RC)
14.4 kbps Fax – Class 1
Voice playback and recording
Concurrent DTMF, distinctive ring and caller ID
V.44 data compression(V92IM3-R
C)
V.42bis and MNP-5 data compression
V.44 data compression
V.29 FastPOS support
Sleep mode
Line-in use detection
Call waiting detection
Extension pick-up detection
Digital Line Guard (DLG) Protection
Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified
cUL Recognized Component
The 336IM3-RC and V92IM3-RC are based on Conexant’s newly developed SmartV(128) modem chipsets. New features include V.44 data compression and V.92, 48kbps upstream data speed for more efficient and faster data throughput. The modems also offer V.29 POST Fast-connect and reduction in power consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA.
The 336IM3-RC and V92IM3-RC are designed as a drop-in replacement to 336IM-T-W and 560IM-T-W InchModem™.
Standard features of the modem include data rates up to 56 kbps, 14.4 kbps fax, voice playback and recording. The modem also provides enhanced features such as Caller ID, Extension Pick-up detect, Remote Hang-up, DLG (Digital Line Guard) protection.
Features:
- -40oC TO +85oC operating temperature
- Supports 3.3V to 5V operation
- Serial TTL Interface
- AT Command set
- Up to 33.6 kbps data speeds (336IM3-RC)
- Up to 56 kbps data speeds downstream (V92IM3-RC)
- Up to 48 kbps data speed upstream(V92IM3-RC)
- 14.4 kbps Fax – Class 1
- Voice playback and recording
- Concurrent DTMF, distinctive ring and caller ID
- V.44 data compression(V92IM3-RC)
- V.42bis and MNP-5 data compression
- V.44 data compression
- V.29 FastPOS support
- Sleep mode
- Line-in use detection
- Call waiting detection
- Extension pick-up detection
- Digital Line Guard (DLG) Protection
- Transferable FCC68, Industrial Canada CS-03 registration, CTR21 certified
- cUL Recognized Component