Radicom Research, Inc. 3G Cellular Modems RC3000A

Description
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or 1900/850MHz. It supports the following radio band configurations. The GSM3000 supports GPRS Class 10 packet-switched data at speeds up to 85.6kbps. It also supports GSM circuit-switched data (CSD) connections up to 14.4kbps. The CSD cellular connections are ideal for applications that require a quick wireless replacement of an existing point-to-point analog dial-up connection. The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet. The RC3000 WCDMA modem is available with RS232 or USB interfaces to address your applications needs. It provides standard AT commands for ease of integration into your existing software application. The modem is in the process of PTCRB certification and global RF approvals.
Description
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or 1900/850MHz. It supports the following radio band configurations. The GSM3000 supports GPRS Class 10 packet-switched data at speeds up to 85.6kbps. It also supports GSM circuit-switched data (CSD) connections up to 14.4kbps. The CSD cellular connections are ideal for applications that require a quick wireless replacement of an existing point-to-point analog dial-up connection. The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet. The RC3000 WCDMA modem is available with RS232 or USB interfaces to address your applications needs. It provides standard AT commands for ease of integration into your existing software application. The modem is in the process of PTCRB certification and global RF approvals.

Suppliers

Company
Product
Description
Supplier Links
3G Cellular Modems - RC3000A - Radicom Research, Inc.
San Jose, CA, USA
3G Cellular Modems
RC3000A
3G Cellular Modems RC3000A
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or 1900/850MHz. It supports the following radio band configurations. The GSM3000 supports GPRS Class 10 packet-switched data at speeds up to 85.6kbps. It also supports GSM circuit-switched data (CSD) connections up to 14.4kbps. The CSD cellular connections are ideal for applications that require a quick wireless replacement of an existing point-to-point analog dial-up connection. The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet. The RC3000 WCDMA modem is available with RS232 or USB interfaces to address your applications needs. It provides standard AT commands for ease of integration into your existing software application. The modem is in the process of PTCRB certification and global RF approvals.

The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you with state of the art Data, Fax, and Voice operations.
Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or 1900/850MHz. It supports the following radio band configurations.
The GSM3000 supports GPRS Class 10 packet-switched data at speeds up to 85.6kbps. It also supports GSM circuit-switched data (CSD) connections up to 14.4kbps. The CSD cellular connections are ideal for applications that require a quick wireless replacement of an existing point-to-point analog dial-up connection.
The RC3000 is internet-enabled. Utilizing Internet protocols and wireless connection to an IP network, it can send and receive data over the Internet.
The RC3000 WCDMA modem is available with RS232 or USB interfaces to address your applications needs. It provides standard AT commands for
ease of integration into your existing software application. The modem is in the process of PTCRB certification and global RF approvals.

Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RC3000A
Product Name 3G Cellular Modems
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-EU-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details