Radicom Research, Inc. Embedded Bluetooth® Modules RB730

Description
Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce external BOM costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0 Bluetooth specification including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers. By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders and keyboard scan matrixes which help reduce BOM costs in manufacturing those PC peripherals. The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal EEPROM. OEM specific parameters and settings can be easily loaded into these modules. The RB730 is a surface mount PCB module with on-board antenna built-in. Applications: Wireless Keyboards Wireless Mice and Trackpad Game Controllers Joysticks Presenter Devices Remote Controllers Features: Bluetooth V3.0 compliant including support for enhanced power control Small sizes: RB730: 30.56 x 14.99 x 3.0mm (0.75” x 1.20” x 0.12”) Class 2 radio, 4dBm transmission power Single-chip Bluetooth device with fully integrated Human Interface Device (HID) profile and full Bluetooth stack. On-board ARM processor and RAM/ROM memory. Custom-integrated Bluetooth core processor has been optimized to support the HID V1.0 profile and minimize power consumption. Integrate serial EEPROM and contains high-performance boost regulator for direct connection with mice electronics. Built-in switching regulator to reduce external BOM and provide high efficient power for external sensor. On-module serial EEPROM for configuration and firmware upgrade. Supports SPI (full duplex and half duplex) to communicate with mouse sensor. Direct interface to keyboard scan matrix with full support for up to 8X20 keys and User-customized hot keys. Integrated quadrate signal decoder to support both ball and optical mouse designs. Direct interface to LED Approx. 30.6mm x 15mm FR4 PCB. On-board antenna -20°C to +70°C temperature operating FCC, CE, IC Certified RoHS compliant
Description
Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce external BOM costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0 Bluetooth specification including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers. By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders and keyboard scan matrixes which help reduce BOM costs in manufacturing those PC peripherals. The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal EEPROM. OEM specific parameters and settings can be easily loaded into these modules. The RB730 is a surface mount PCB module with on-board antenna built-in. Applications: Wireless Keyboards Wireless Mice and Trackpad Game Controllers Joysticks Presenter Devices Remote Controllers Features: Bluetooth V3.0 compliant including support for enhanced power control Small sizes: RB730: 30.56 x 14.99 x 3.0mm (0.75” x 1.20” x 0.12”) Class 2 radio, 4dBm transmission power Single-chip Bluetooth device with fully integrated Human Interface Device (HID) profile and full Bluetooth stack. On-board ARM processor and RAM/ROM memory. Custom-integrated Bluetooth core processor has been optimized to support the HID V1.0 profile and minimize power consumption. Integrate serial EEPROM and contains high-performance boost regulator for direct connection with mice electronics. Built-in switching regulator to reduce external BOM and provide high efficient power for external sensor. On-module serial EEPROM for configuration and firmware upgrade. Supports SPI (full duplex and half duplex) to communicate with mouse sensor. Direct interface to keyboard scan matrix with full support for up to 8X20 keys and User-customized hot keys. Integrated quadrate signal decoder to support both ball and optical mouse designs. Direct interface to LED Approx. 30.6mm x 15mm FR4 PCB. On-board antenna -20°C to +70°C temperature operating FCC, CE, IC Certified RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
San Jose, CA, USA
Embedded Bluetooth® Modules
RB730
Embedded Bluetooth® Modules RB730
Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce external BOM costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0 Bluetooth specification including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers. By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders and keyboard scan matrixes which help reduce BOM costs in manufacturing those PC peripherals. The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal EEPROM. OEM specific parameters and settings can be easily loaded into these modules. The RB730 is a surface mount PCB module with on-board antenna built-in. Applications: Wireless Keyboards Wireless Mice and Trackpad Game Controllers Joysticks Presenter Devices Remote Controllers Features: Bluetooth V3.0 compliant including support for enhanced power control Small sizes: RB730: 30.56 x 14.99 x 3.0mm (0.75” x 1.20” x 0.12”) Class 2 radio, 4dBm transmission power Single-chip Bluetooth device with fully integrated Human Interface Device (HID) profile and full Bluetooth stack. On-board ARM processor and RAM/ROM memory. Custom-integrated Bluetooth core processor has been optimized to support the HID V1.0 profile and minimize power consumption. Integrate serial EEPROM and contains high-performance boost regulator for direct connection with mice electronics. Built-in switching regulator to reduce external BOM and provide high efficient power for external sensor. On-module serial EEPROM for configuration and firmware upgrade. Supports SPI (full duplex and half duplex) to communicate with mouse sensor. Direct interface to keyboard scan matrix with full support for up to 8X20 keys and User-customized hot keys. Integrated quadrate signal decoder to support both ball and optical mouse designs. Direct interface to LED Approx. 30.6mm x 15mm FR4 PCB. On-board antenna -20°C to +70°C temperature operating FCC, CE, IC Certified RoHS compliant

Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce external BOM costs.

The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0 Bluetooth specification including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers.

By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders and keyboard scan matrixes which help reduce BOM costs in manufacturing those PC peripherals.

The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal EEPROM. OEM specific parameters and settings can be easily loaded into these modules.

The RB730 is a surface mount PCB module with on-board antenna built-in.

Applications:

  • Wireless Keyboards
  • Wireless Mice and Trackpad
  • Game Controllers
  • Joysticks
  • Presenter Devices
  • Remote Controllers

Features:

  • Bluetooth V3.0 compliant including support for enhanced power control
  • Small sizes: RB730: 30.56 x 14.99 x 3.0mm (0.75” x 1.20” x 0.12”)
  • Class 2 radio, 4dBm transmission power
  • Single-chip Bluetooth device with fully integrated Human Interface Device (HID) profile and full Bluetooth stack.
  • On-board ARM processor and RAM/ROM memory.
  • Custom-integrated Bluetooth core processor has been optimized to support the HID V1.0 profile and minimize power consumption.
  • Integrate serial EEPROM and contains high-performance boost regulator for direct connection with mice electronics.
  • Built-in switching regulator to reduce external BOM and provide high efficient power for external sensor.
  • On-module serial EEPROM for configuration and firmware upgrade.
  • Supports SPI (full duplex and half duplex) to communicate with mouse sensor.
  • Direct interface to keyboard scan matrix with full support for up to 8X20 keys and User-customized hot keys.
  • Integrated quadrate signal decoder to support both ball and optical mouse designs.
  • Direct interface to LED
  • Approx. 30.6mm x 15mm FR4 PCB.
  • On-board antenna
  • -20°C to +70°C temperature operating
  • FCC, CE, IC Certified
  • RoHS compliant
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RB730
Product Name Embedded Bluetooth® Modules
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details