Radicom Research, Inc. UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s RW8200

Description
Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL connectors into a compact module. The RW8200 can be used to add state of the art data WiFi wireless operation to any system with minimum engineering resources. Featuring self-contained WiFi subsystem, streamlined data accessibility with extended AT commands, the RW8200 can be used as a standalone WiFi station or network controller. It allows OEM's to incorporate wireless connectivity into a broad range of products that previously did not feature networking capability. The RW8200 enables the addition of secure, interoperable WiFi functionality through a simple serial port using a basic AT command set for wireless products and extended command sets for extra features. The RW8200 contains WiFi networking and TCP/IP stack that enables simplified WiFi integration into any MCU based consumer products. It provides WiFi adoption in emerging markets including Connected Home Appliances, Consumer Electronics and Cloud-based Sensors, Healthcare and Security services. The RW8200 is perfect for TCP/IP socket level applications such as TCP server & client control for remote appliance sensors, or wireless cable, web server and other remote I/O applications. Features: Interfaces: Serial and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power 3.3V operation Extended operating temperature (-40°C to +85°C) Small size: 0.79” x 1.30” x 0.14” (RW8200), 1.00" x 1.35" x 0.30" (RW8200HM) On-board antennas or U.FL connectors Dual antennae for MIMO single stream operation Sensor applications support: ADC, DAC, GPIO Transmit power: +18 dBm @ 11b/11Mbps Maximum receive sensitivity: -96dBm RoHS compliant Agency approvals: EMC: FCC, IC & CE
Description
Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL connectors into a compact module. The RW8200 can be used to add state of the art data WiFi wireless operation to any system with minimum engineering resources. Featuring self-contained WiFi subsystem, streamlined data accessibility with extended AT commands, the RW8200 can be used as a standalone WiFi station or network controller. It allows OEM's to incorporate wireless connectivity into a broad range of products that previously did not feature networking capability. The RW8200 enables the addition of secure, interoperable WiFi functionality through a simple serial port using a basic AT command set for wireless products and extended command sets for extra features. The RW8200 contains WiFi networking and TCP/IP stack that enables simplified WiFi integration into any MCU based consumer products. It provides WiFi adoption in emerging markets including Connected Home Appliances, Consumer Electronics and Cloud-based Sensors, Healthcare and Security services. The RW8200 is perfect for TCP/IP socket level applications such as TCP server & client control for remote appliance sensors, or wireless cable, web server and other remote I/O applications. Features: Interfaces: Serial and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power 3.3V operation Extended operating temperature (-40°C to +85°C) Small size: 0.79” x 1.30” x 0.14” (RW8200), 1.00" x 1.35" x 0.30" (RW8200HM) On-board antennas or U.FL connectors Dual antennae for MIMO single stream operation Sensor applications support: ADC, DAC, GPIO Transmit power: +18 dBm @ 11b/11Mbps Maximum receive sensitivity: -96dBm RoHS compliant Agency approvals: EMC: FCC, IC & CE

Suppliers

Company
Product
Description
Supplier Links
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200 - Radicom Research, Inc.
San Jose, CA, USA
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s
RW8200
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s RW8200
Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL connectors into a compact module. The RW8200 can be used to add state of the art data WiFi wireless operation to any system with minimum engineering resources. Featuring self-contained WiFi subsystem, streamlined data accessibility with extended AT commands, the RW8200 can be used as a standalone WiFi station or network controller. It allows OEM's to incorporate wireless connectivity into a broad range of products that previously did not feature networking capability. The RW8200 enables the addition of secure, interoperable WiFi functionality through a simple serial port using a basic AT command set for wireless products and extended command sets for extra features. The RW8200 contains WiFi networking and TCP/IP stack that enables simplified WiFi integration into any MCU based consumer products. It provides WiFi adoption in emerging markets including Connected Home Appliances, Consumer Electronics and Cloud-based Sensors, Healthcare and Security services. The RW8200 is perfect for TCP/IP socket level applications such as TCP server & client control for remote appliance sensors, or wireless cable, web server and other remote I/O applications. Features: Interfaces: Serial and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power 3.3V operation Extended operating temperature (-40°C to +85°C) Small size: 0.79” x 1.30” x 0.14” (RW8200), 1.00" x 1.35" x 0.30" (RW8200HM) On-board antennas or U.FL connectors Dual antennae for MIMO single stream operation Sensor applications support: ADC, DAC, GPIO Transmit power: +18 dBm @ 11b/11Mbps Maximum receive sensitivity: -96dBm RoHS compliant Agency approvals: EMC: FCC, IC & CE

Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL connectors into a compact module. The RW8200 can be used to add state of the art data WiFi wireless operation to any system with minimum engineering resources.
Featuring self-contained WiFi subsystem, streamlined data accessibility with extended AT commands, the RW8200 can be used as a standalone WiFi station or network controller. It allows OEM's to incorporate wireless connectivity into a broad range of products that previously did not feature networking capability.
The RW8200 enables the addition of secure, interoperable WiFi functionality through a simple serial port using a basic AT command set for wireless products and extended command sets for extra features.
The RW8200 contains WiFi networking and TCP/IP stack that enables simplified WiFi integration into any MCU based consumer products. It provides WiFi adoption in emerging markets including Connected Home Appliances, Consumer Electronics and Cloud-based Sensors, Healthcare and Security services. The RW8200 is perfect for TCP/IP socket level applications such as TCP server & client control for remote appliance sensors, or wireless cable, web server and other remote I/O applications.

Features:

  • Interfaces: Serial and SPI (master only)
  • USB interface available with a Serial-to-USB adapter
  • 802.11 b/g/n compliant
  • Solutions with WLAN, MAC, baseband and power amplifier
  • WiFi client and AP mode support
  • RTOS & TCP/IP stack support
  • Configurable through AT and extended commands
  • Low power 3.3V operation
  • Extended operating temperature (-40°C to +85°C)
  • Small size: 0.79” x 1.30” x 0.14” (RW8200), 1.00" x 1.35" x 0.30" (RW8200HM)
  • On-board antennas or U.FL connectors
  • Dual antennae for MIMO single stream operation
  • Sensor applications support: ADC, DAC, GPIO
  • Transmit power: +18 dBm @ 11b/11Mbps
  • Maximum receive sensitivity: -96dBm
  • RoHS compliant
  • Agency approvals:
    • EMC: FCC, IC & CE
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Equipment
Product Number RW8200
Product Name UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products