D-Link Systems, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply... | |
| Description The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows... | |
| Overview The D-Link® DES-1008PA 8-Port 10/100 Unmanaged Metal Desktop Switch with 4 PoE Ports enables both home and office users to easily connect and supply power to Power over Ethernet... | |
| Overview The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320... | |
| Overview The DAP-2660 Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and... | |
| Overview The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and... | |
| Overview D-Link® VPN Routers are secure, high performance networking solutions that address the growing needs of small and medium businesses. The integrated high-speed IEEE 802.11n wireless technology in the DSR-150N,... | |
| Overview The D-Link DES-1005P 5-port 10/100 Unmanaged Desktop Switch with one PoE Port allows you to easily connect a Power over Ethernet (PoE) device such as a wireless access point... | |
| Overview The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP... | |
| Overview The D-Link DGS-1210 Series Smart Managed Switches are the latest generation of switches to provide increased Power over Ethernet (PoE) output, a range of physical interface types, multiple management... | |
| Overview The D-Link DSR Series VPN Routers provide secure, high-performance networking solutions to address the growing needs of small and medium businesses. The DSR series routers offer unparalleled performance and... | |
| Overview The DAP-2360 is an 802.11n Plenum-rated PoE Access Point ideal for any network administrator to create or expand the capacity of a wireless network. This access point is mainly... | |
| Overview The DES-1026G is an unmanaged 10/100 Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. It provides 24 10/100Mbps ports for workstation connection, plus... | |
| Overview The DES-1210 Series is the latest generation of D-Link® 10/100 Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. | |
| Overview The DGS-1008P 8-Port Gigabit Unmanaged Desktop Switch with 4 PoE Ports enables office users to easily connect and supply power to Power over Ethernet (PoE) devices such as IP... | |
| Overview The DGS-1210 Series is the latest generation of D-Link® Gigabit Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. | |
| Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and... | |
| Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable,... | |
| Overview The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL,... | |
| Overview The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds,... | |
| Overview The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing,... | |
| Overview The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to... | |
| Overview The DWL-8610AP Unified Wireless Concurrent Dual Band 802.11ac Access Point combines the cutting edge wireless speeds of 802.11ac with the unparalleled flexibility and scalability of D-Link’s Unified Wireless Solution. | |
| Overview The DWL-8710AP is an outdoor Dual-Band 802.11n/ac Wi-Fi Access Point designed specifically for deployment in business and campus environments. Highly manageable and capable of blazing speeds, the DWL-8710AP integrates... | |
| Overview The DWS-3160 is D-Link’s latest Unified L2+ Gigabit Wireless Switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators... | |
| Overview The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With... | |
| Overview D-Link’s DGS-1100 Series Gigabit Smart Managed Switches provide an affordable solution for businesses of all sizes that require simple network management. The DGS-1100 switches consist of 5, 8, 10,16,... | |
| Overview D-Link’s DXS-1210 series 10 Gigabit Ethernet Smart Managed Switches are cost effective 10 GbE switches capable of servicing a range of network needs in any business. With high performance... | |
| Overview The D-Link 16-Port Gigabit Unmanaged Desktop or Rackmount Switch and the 24-Port Gigabit Unmanaged Desktop or Rackmount Switch each offer an economical way for SOHO and small to medium... | |
| Overview The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments,... | |
| Overview The DGS-1100-05PD is a unique 5-port switch powered through the network cable by an upstream PoE power source (PoE switch or injector). As a “PoE extender”, it also has... | |
| Overview The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced... | |
| Overview The DXS-1100-10TS 10 Gigabit Ethernet Smart Managed Switch is a Layer 2 10GBASE-T switch which provides an entry-level solution for Small and Medium Businesses (SMB) wishing to deploy 10... | |
| Overview The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as... | |
| Overview The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with weather-resistant features, making it an ideal solution for... | |
| Overview With the D-Link 24-Port 10/100 Unmanaged Desktop or Rackmount Switch, you can easily expand your business or home network by adding more computers and devices, each achieving speeds up... | |
| Overview D-Link’s DXS-3400 Series Layer 3 Stackable 10 GbE Managed Switches are compact, high-performance switches that feature wire speed 10-Gigabit Ethernet switching, routing, and ultra-low latency. The 1U height and... | |
| Overview D-Link’s DXS-3600 10GbE L3 Switch family consists of new compact, high-performance switches that feature wire-speed 10-Gigabit Ethernet switching, routing, and very low latency. The 1U height and high performance... | |
| Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an... | |
| Overview The DGS-3630 Series Layer 3 Stackable Managed Switches are designed for Small Medium Businesses (SMBs), Small Medium Enterprises (SMEs), larger Enterprises, and ISPs. They deliver high performance, flexibility, fault... | |
| Overview The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing,... | |
| Overview The latest generation of D-Link® xStack® Switches supports IPv6 routing and has more advanced features than ever to address today’s security, QoS, and management concerns. The xStack DGS-3620 Series... | |
| Overview The DAP-2330 is an 802.11n ceiling/wall mount Gigabit PoE Access Point, ideal for wireless networks in high traffic areas such as airports, coffee shops, shopping centers, sporting venues, hotels,... | |
| Overview The DAP-2610 Wireless AC1300 Wave 2 Dual-Band PoE Access Point is designed to support small/medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless... | |
| Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48... | |
| D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an... | |
| Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single... | |
| Interface Ports 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control Combo Ports 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver Open Slot for 10-Gigabit Uplink Modules 2 Open... | |
| Overview The DES-105 5 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With... | |
| Overview The DES-108 8 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With... | |
| Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data... | |
| Overview The DGS-108 8 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data... | |
| Overview The DGS-3000-10TC is a small and compact, yet fully managed, 10-port, Layer 2 Ethernet switch. It provides wired Gigabit speed access for campus and metro networks. The 1U high... | |
| Overview With the D-Link 16-Port 10/100 Unmanaged Desktop or Rackmount Switch, you can easily expand your business or home network by adding more computers and devices, each achieving speeds up... | |
| The DWS-4026 is D-Link’s next generation Unified Wired/Wireless Gigabit Switch with an array of advanced features and 802.11n support. With the ability to manage up to 64 Unified Wireless Access... |