D-Link Systems, Inc. 20-Port PoE Gigabit xStack Managed L2+ Stackable Switch with 4 Gigabit Combo BASE-T/SFP ports and 4 10G SFP+ ports DGS-3420-28PC

Description
Overview The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With high Gigabit port densities, Gigabit SFP, 10-Gigabit SFP+ support, and advanced software solutions, these switches can act as either a departmental access layer or aggregation switches to form a multilevel network. Service providers can take advantage of the high SFP density (DGS-3420-28SC) to structure the aggregation of Fiber to the Building (FTTB) networks that can be extended to subscribers’ sites. Unparalleled Flexibility Easily deployed and simple to manage, the DGS-3420 can be stacked with any switch that supports D-Link’s Single IP Management to form a multi-level network with centralized management. The virtual stack can include units located anywhere on the same network domain and uses optional 10-Gigabit uplinks to move intra-stack traffic at 20 Gbps full duplex speeds. Redundant Ring Stacking Alternatively, depending on whether linear or ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. 12 units or 576 Gigabit ports can be configured for a stack using direct attach cables to provide high-bandwidth and return on investment. Security, Performance & Availability The DGS-3420 Series provides a complete set of security features including L2/L3/L4 multi-layer Access Control Lists and 802.1X user authentication via TACACS+ and RADIUS servers. The DGS-3420 Series offers extensive VLAN support including GVRP and 802.1Q VLAN to enhance security and performance. A robust set of L2/L3/L4 QoS/CoS solutions help ensure that critical network services such as VoIP, ERP, Intranet, and video conferencing are served with proper priority. The series also provides D-Link’s Safeguard Engine to increase the switch’s reliability, serviceability and availability to prevent malicious traffic flooding caused by worms or virus infections. Bandwidth Control can be flexibly set for each port using pre-defined thresholds to assure a committed level of service for end users. For advanced applications, flow-based bandwidth control allows easy fine-tuning of service types based on specific IP addresses or protocols. IPv6 Technology The DGS-3420 Series also features comprehensive IPv6 support, including IPv6 Tunneling, ICMPv6, DHCPv6, RIPng, etc. With 10-Gigabit connectivity and IPv6 support, the DGS-3420 Series enables you to future-proof your network for cost efficiency and longevity while meeting the requirements for IPv6 capable network devices in the coming years. D-Link Green Technology D-Link is striving to take the lead in developing innovative and power-saving technology that does not sacrifice operational performance or functionality. The DGS-3420 Series implements D-Link Green technology, which includes power saving through link status, smart fan design, increased heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan design allows the built-in fans to automatically turn on only at a certain temperature, providing continuous, reliable, and eco-friendly operation of the switch.
Datasheet
Description
Overview The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With high Gigabit port densities, Gigabit SFP, 10-Gigabit SFP+ support, and advanced software solutions, these switches can act as either a departmental access layer or aggregation switches to form a multilevel network. Service providers can take advantage of the high SFP density (DGS-3420-28SC) to structure the aggregation of Fiber to the Building (FTTB) networks that can be extended to subscribers’ sites. Unparalleled Flexibility Easily deployed and simple to manage, the DGS-3420 can be stacked with any switch that supports D-Link’s Single IP Management to form a multi-level network with centralized management. The virtual stack can include units located anywhere on the same network domain and uses optional 10-Gigabit uplinks to move intra-stack traffic at 20 Gbps full duplex speeds. Redundant Ring Stacking Alternatively, depending on whether linear or ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. 12 units or 576 Gigabit ports can be configured for a stack using direct attach cables to provide high-bandwidth and return on investment. Security, Performance & Availability The DGS-3420 Series provides a complete set of security features including L2/L3/L4 multi-layer Access Control Lists and 802.1X user authentication via TACACS+ and RADIUS servers. The DGS-3420 Series offers extensive VLAN support including GVRP and 802.1Q VLAN to enhance security and performance. A robust set of L2/L3/L4 QoS/CoS solutions help ensure that critical network services such as VoIP, ERP, Intranet, and video conferencing are served with proper priority. The series also provides D-Link’s Safeguard Engine to increase the switch’s reliability, serviceability and availability to prevent malicious traffic flooding caused by worms or virus infections. Bandwidth Control can be flexibly set for each port using pre-defined thresholds to assure a committed level of service for end users. For advanced applications, flow-based bandwidth control allows easy fine-tuning of service types based on specific IP addresses or protocols. IPv6 Technology The DGS-3420 Series also features comprehensive IPv6 support, including IPv6 Tunneling, ICMPv6, DHCPv6, RIPng, etc. With 10-Gigabit connectivity and IPv6 support, the DGS-3420 Series enables you to future-proof your network for cost efficiency and longevity while meeting the requirements for IPv6 capable network devices in the coming years. D-Link Green Technology D-Link is striving to take the lead in developing innovative and power-saving technology that does not sacrifice operational performance or functionality. The DGS-3420 Series implements D-Link Green technology, which includes power saving through link status, smart fan design, increased heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan design allows the built-in fans to automatically turn on only at a certain temperature, providing continuous, reliable, and eco-friendly operation of the switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch with 4 Gigabit Combo BASE-T/SFP ports and 4 10G SFP+ ports - DGS-3420-28PC - D-Link Systems, Inc.
Irvine, CA, USA
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch with 4 Gigabit Combo BASE-T/SFP ports and 4 10G SFP+ ports
DGS-3420-28PC
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch with 4 Gigabit Combo BASE-T/SFP ports and 4 10G SFP+ ports DGS-3420-28PC
Overview The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With high Gigabit port densities, Gigabit SFP, 10-Gigabit SFP+ support, and advanced software solutions, these switches can act as either a departmental access layer or aggregation switches to form a multilevel network. Service providers can take advantage of the high SFP density (DGS-3420-28SC) to structure the aggregation of Fiber to the Building (FTTB) networks that can be extended to subscribers’ sites. Unparalleled Flexibility Easily deployed and simple to manage, the DGS-3420 can be stacked with any switch that supports D-Link’s Single IP Management to form a multi-level network with centralized management. The virtual stack can include units located anywhere on the same network domain and uses optional 10-Gigabit uplinks to move intra-stack traffic at 20 Gbps full duplex speeds. Redundant Ring Stacking Alternatively, depending on whether linear or ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. 12 units or 576 Gigabit ports can be configured for a stack using direct attach cables to provide high-bandwidth and return on investment. Security, Performance & Availability The DGS-3420 Series provides a complete set of security features including L2/L3/L4 multi-layer Access Control Lists and 802.1X user authentication via TACACS+ and RADIUS servers. The DGS-3420 Series offers extensive VLAN support including GVRP and 802.1Q VLAN to enhance security and performance. A robust set of L2/L3/L4 QoS/CoS solutions help ensure that critical network services such as VoIP, ERP, Intranet, and video conferencing are served with proper priority. The series also provides D-Link’s Safeguard Engine to increase the switch’s reliability, serviceability and availability to prevent malicious traffic flooding caused by worms or virus infections. Bandwidth Control can be flexibly set for each port using pre-defined thresholds to assure a committed level of service for end users. For advanced applications, flow-based bandwidth control allows easy fine-tuning of service types based on specific IP addresses or protocols. IPv6 Technology The DGS-3420 Series also features comprehensive IPv6 support, including IPv6 Tunneling, ICMPv6, DHCPv6, RIPng, etc. With 10-Gigabit connectivity and IPv6 support, the DGS-3420 Series enables you to future-proof your network for cost efficiency and longevity while meeting the requirements for IPv6 capable network devices in the coming years. D-Link Green Technology D-Link is striving to take the lead in developing innovative and power-saving technology that does not sacrifice operational performance or functionality. The DGS-3420 Series implements D-Link Green technology, which includes power saving through link status, smart fan design, increased heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan design allows the built-in fans to automatically turn on only at a certain temperature, providing continuous, reliable, and eco-friendly operation of the switch.

Overview

The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With high Gigabit port densities, Gigabit SFP, 10-Gigabit SFP+ support, and advanced software solutions, these switches can act as either a departmental access layer or aggregation switches to form a multilevel network. Service providers can take advantage of the high SFP density (DGS-3420-28SC) to structure the aggregation of Fiber to the Building (FTTB) networks that can be extended to subscribers’ sites.

Unparalleled Flexibility

Easily deployed and simple to manage, the DGS-3420 can be stacked with any switch that supports D-Link’s Single IP Management to form a multi-level network with centralized management. The virtual stack can include units located anywhere on the same network domain and uses optional 10-Gigabit uplinks to move intra-stack traffic at 20 Gbps full duplex speeds.

Redundant Ring Stacking

Alternatively, depending on whether linear or ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. 12 units or 576 Gigabit ports can be configured for a stack using direct attach cables to provide high-bandwidth and return on investment.

Security, Performance & Availability

The DGS-3420 Series provides a complete set of security features including L2/L3/L4 multi-layer Access Control Lists and 802.1X user authentication via TACACS+ and RADIUS servers. The DGS-3420 Series offers extensive VLAN support including GVRP and 802.1Q VLAN to enhance security and performance. A robust set of L2/L3/L4 QoS/CoS solutions help ensure that critical network services such as VoIP, ERP, Intranet, and video conferencing are served with proper priority. The series also provides D-Link’s Safeguard Engine to increase the switch’s reliability, serviceability and availability to prevent malicious traffic flooding caused by worms or virus infections. Bandwidth Control can be flexibly set for each port using pre-defined thresholds to assure a committed level of service for end users. For advanced applications, flow-based bandwidth control allows easy fine-tuning of service types based on specific IP addresses or protocols.

IPv6 Technology

The DGS-3420 Series also features comprehensive IPv6 support, including IPv6 Tunneling, ICMPv6, DHCPv6, RIPng, etc. With 10-Gigabit connectivity and IPv6 support, the DGS-3420 Series enables you to future-proof your network for cost efficiency and longevity while meeting the requirements for IPv6 capable network devices in the coming years.

D-Link Green Technology

D-Link is striving to take the lead in developing innovative and power-saving technology that does not sacrifice operational performance or functionality. The DGS-3420 Series implements D-Link Green technology, which includes power saving through link status, smart fan design, increased heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan design allows the built-in fans to automatically turn on only at a certain temperature, providing continuous, reliable, and eco-friendly operation of the switch.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-3420-28PC
Product Name 20-Port PoE Gigabit xStack Managed L2+ Stackable Switch with 4 Gigabit Combo BASE-T/SFP ports and 4 10G SFP+ ports
Network Equipment Switch
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Ports / Interfaces SFP, RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details