D-Link Systems, Inc. 4G LTE M2M Modem DWM-311

Description
D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things (IoT) applications. This cost-effective device is pre-configured to provide a complete connectivity solution out of the box. Robust The industrial grade casing means the DWM-311 provides reliable high-speed connectivity in extreme conditions. The corrosion-resistant zinc-plated steel case and wide operating temperature and humidity tolerance mean that the DWM-311 is ready for the most demanding M2M applications in virtually any environment. Wall mounts and flexible interfaces allow the DWM-311 to be mounted virtually anywhere for optimal connectivity. Flexible The DWM-311’s USB and Ethernet interfaces allow connectivity to be added to virtually any device. Ethernet means driverless, instant access for any Ethernet-enabled device, without the need for pre-configuration or special software. Standard USB protocols allow you to add highspeed Internet access to devices not traditionally equipped with network adapters. Ethernet makes the DWM-311 a true plug-and-play solution, suitable for mass deployment or small scale use. Should unique settings be required, the easy-to-use web interface can be configured through any web browser.
Datasheet
Description
D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things (IoT) applications. This cost-effective device is pre-configured to provide a complete connectivity solution out of the box. Robust The industrial grade casing means the DWM-311 provides reliable high-speed connectivity in extreme conditions. The corrosion-resistant zinc-plated steel case and wide operating temperature and humidity tolerance mean that the DWM-311 is ready for the most demanding M2M applications in virtually any environment. Wall mounts and flexible interfaces allow the DWM-311 to be mounted virtually anywhere for optimal connectivity. Flexible The DWM-311’s USB and Ethernet interfaces allow connectivity to be added to virtually any device. Ethernet means driverless, instant access for any Ethernet-enabled device, without the need for pre-configuration or special software. Standard USB protocols allow you to add highspeed Internet access to devices not traditionally equipped with network adapters. Ethernet makes the DWM-311 a true plug-and-play solution, suitable for mass deployment or small scale use. Should unique settings be required, the easy-to-use web interface can be configured through any web browser.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4G LTE M2M Modem - DWM-311 - D-Link Systems, Inc.
Irvine, CA, USA
4G LTE M2M Modem
DWM-311
4G LTE M2M Modem DWM-311
D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things (IoT) applications. This cost-effective device is pre-configured to provide a complete connectivity solution out of the box. Robust The industrial grade casing means the DWM-311 provides reliable high-speed connectivity in extreme conditions. The corrosion-resistant zinc-plated steel case and wide operating temperature and humidity tolerance mean that the DWM-311 is ready for the most demanding M2M applications in virtually any environment. Wall mounts and flexible interfaces allow the DWM-311 to be mounted virtually anywhere for optimal connectivity. Flexible The DWM-311’s USB and Ethernet interfaces allow connectivity to be added to virtually any device. Ethernet means driverless, instant access for any Ethernet-enabled device, without the need for pre-configuration or special software. Standard USB protocols allow you to add highspeed Internet access to devices not traditionally equipped with network adapters. Ethernet makes the DWM-311 a true plug-and-play solution, suitable for mass deployment or small scale use. Should unique settings be required, the easy-to-use web interface can be configured through any web browser.

D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things (IoT) applications. This cost-effective device is pre-configured to provide a complete connectivity solution out of the box.

Robust
The industrial grade casing means the DWM-311 provides reliable high-speed connectivity in extreme conditions. The corrosion-resistant zinc-plated steel case and wide operating temperature and humidity tolerance mean that the DWM-311 is ready for the most demanding M2M applications in virtually any environment. Wall mounts and flexible interfaces allow the DWM-311 to be mounted virtually anywhere for optimal connectivity.

Flexible

The DWM-311’s USB and Ethernet interfaces allow connectivity to be added to virtually any device. Ethernet means driverless, instant access for any Ethernet-enabled device, without the
need for pre-configuration or special software. Standard USB protocols allow you to add highspeed Internet access to devices not traditionally equipped with network adapters. Ethernet makes the DWM-311 a true plug-and-play solution, suitable for mass deployment or small scale use. Should unique settings be required, the easy-to-use web interface can be configured
through any web browser.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DWM-311
Product Name 4G LTE M2M Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Gateways, Routers - 2084-BB-ABDN-SE-IN5420-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network 802.11b/g
Data Rate 0.0540 Gbps
View Details
2 suppliers
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details